Vishay Precision Group Surface Mount Resistors MMA02040C4993FB300

Description
Vishay MMA02040C4993FB300
Request a Quote Datasheet
Description
Vishay MMA02040C4993FB300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6787466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787466
Surface Mount Resistors 6787466
Vishay MMA02040C4993FB300

Vishay MMA02040C4993FB300

Supplier's Site
Surface Mount Resistors - 6787466P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787466P
Surface Mount Resistors 6787466P
Vishay MMA02040C4993FB300

Vishay MMA02040C4993FB300

Supplier's Site
0.4W 150V Resistor - 52-MMA02040C4993FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 150V Resistor
52-MMA02040C4993FB300
0.4W 150V Resistor 52-MMA02040C4993FB300
MELF Resistors 0.4W 499Kohms 1% 0204 MELF 150V 50ppm Product overview: MMA02040C4993FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C4993FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 499Kohms 1% 0204 MELF 150V 50ppm Product overview: MMA02040C4993FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C4993FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1329603-MMA02040C4993FB300 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1329603-MMA02040C4993FB300
Resistors - Chip Resistor - Surface Mount 1329603-MMA02040C4993FB300
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1329603-MMA02040C499 3FB300 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.4W, 2/5W Composition: Thin Film Number of Terminations: 2 Resistance: 499 kOhms Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Case / Package: MELF, 0204 ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Other Part Number: MMA-499KDKR-ND,MMA-4 99KADKR,MMA-499KATR, MMA-499KTR,MMA-499KA CT,MMA-499KDKR,MMA-4 99KTR-ND,MMA-499KCT- ND,MMA-499KCT RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1329603-MMA02040C4993FB300
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200
Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Standard Package: 3,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.4W, 2/5W
Composition: Thin Film
Number of Terminations: 2
Resistance: 499 kOhms
Supplier Device Package: 0204
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: MELF, 0204
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Other Part Number: MMA-499KDKR-ND,MMA-499KADKR,MMA-499KATR,MMA-499KTR,MMA-499KACT,MMA-499KDKR,MMA-499KTR-ND,MMA-499KCT-ND,MMA-499KCT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-499KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-499KATR-ND
Chip Resistor - Surface Mount MMA-499KATR-ND
499 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

499 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-499KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-499KADKR-ND
Chip Resistor - Surface Mount MMA-499KADKR-ND
499 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

499 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-499KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-499KACT-ND
Chip Resistor - Surface Mount MMA-499KACT-ND
499 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

499 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA02040C4993FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040C4993FB300
Chip Resistor - Surface Mount MMA02040C4993FB300
RES SMD 499K OHM 1% 0.4W 0204

RES SMD 499K OHM 1% 0.4W 0204

Supplier's Site Datasheet
Res, 499K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7454 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7454
Res, 499K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7454
RES, 499K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 499K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 6787466 6787466P 52-MMA02040C4993FB300 1329603-MMA02040C4993FB300 MMA-499KATR-ND MMA02040C4993FB300 84AH7454
Product Name Surface Mount Resistors Surface Mount Resistors 0.4W 150V Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 499K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204 Surface Mount Technology (SMT / SMD); 0204 MELF, 0204
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 499000 ohms 499000 ohms 499000 ohms 499000 ohms
Power Rating 0.2500 watts 0.4000 watts 0.4000 watts 0.4000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details