Vishay Precision Group Chip Resistor - Surface Mount MMA02040C4991FB300

Description
4.99 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
4.99 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMA-4.99KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-4.99KATR-ND
Chip Resistor - Surface Mount MMA-4.99KATR-ND
4.99 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.99 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-4.99KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-4.99KACT-ND
Chip Resistor - Surface Mount MMA-4.99KACT-ND
4.99 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.99 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-4.99KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-4.99KADKR-ND
Chip Resistor - Surface Mount MMA-4.99KADKR-ND
4.99 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.99 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
0.4W 4.99Kohm 200V Resistor - 52-MMA02040C4991FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 4.99Kohm 200V Resistor
52-MMA02040C4991FB300
0.4W 4.99Kohm 200V Resistor 52-MMA02040C4991FB300
MELF Resistors 0.4W 4.99Kohm 1% 0204 MELF 200V 50ppm Product overview: MMA02040C4991FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 4.99Kohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 4.99Kohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C4991FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 4.99Kohm 1% 0204 MELF 200V 50ppm Product overview: MMA02040C4991FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 4.99Kohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 4.99Kohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C4991FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C4991FB300
1078165-MMA02040C4991FB300
Chip Resistor - Surface Mount - MMA02040C4991FB300 1078165-MMA02040C4991FB300
Manufacturer: Vishay Win Source Part Number: 1078165-MMA02040C499 1FB300 Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.4W Resistance (Ohms): 4.99k Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0204 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1078165-MMA02040C4991FB300
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.4W
Resistance (Ohms): 4.99k
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0204
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Res, 4K99, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7452 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7452
Res, 4K99, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7452
RES, 4K99, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 4K99, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number MMA-4.99KATR-ND 52-MMA02040C4991FB300 1078165-MMA02040C4991FB300 84AH7452
Product Name Chip Resistor - Surface Mount 0.4W 4.99Kohm 200V Resistor Chip Resistor - Surface Mount - MMA02040C4991FB300 Res, 4K99, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details