Vishay Precision Group Chip Resistor - Surface Mount MMA02040C4759FB300

Description
47.5 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
47.5 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MMA02040C4759FB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C4759FB300DKR-ND
Chip Resistor - Surface Mount 749-MMA02040C4759FB300DKR-ND
47.5 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

47.5 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C4759FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C4759FB300TR-ND
Chip Resistor - Surface Mount 749-MMA02040C4759FB300TR-ND
47.5 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

47.5 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C4759FB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C4759FB300CT-ND
Chip Resistor - Surface Mount 749-MMA02040C4759FB300CT-ND
47.5 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

47.5 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Resistor,metal Alloy,47.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay - 18M7191 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,47.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
18M7191
Resistor,metal Alloy,47.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay 18M7191
Resistor,Metal Alloy,47.5Ohms,200WV ,1+/-% Tol,-50,50ppm-TC RoHS Compliant: Yes

Resistor,Metal Alloy,47.5Ohms,200WV,1+/-% Tol,-50,50ppm-TC RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47R5, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7450 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R5, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7450
Res, 47R5, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7450
RES, 47R5, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 47R5, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-MMA02040C4759FB300DKR-ND 18M7191 84AH7450
Product Name Chip Resistor - Surface Mount Resistor,metal Alloy,47.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay Res, 47R5, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalAlloy Thin Film (Chip)
Mounting / Packaging MELF, 0204
Resistance Range 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details