Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMA02040C4758FB300

Description
4.75 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
4.75 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1914-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1914-2-ND
Chip Resistor - Surface Mount 749-1914-2-ND
4.75 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.75 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1914-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1914-6-ND
Chip Resistor - Surface Mount 749-1914-6-ND
4.75 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.75 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1914-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1914-1-ND
Chip Resistor - Surface Mount 749-1914-1-ND
4.75 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.75 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1327330-MMA02040C4758FB300 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327330-MMA02040C4758FB300
Resistors - Chip Resistor - Surface Mount 1327330-MMA02040C4758FB300
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1327330-MMA02040C475 8FB300 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.4W, 2/5W Composition: Thin Film Number of Terminations: 2 Resistance: 4.75 Ohms Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Case / Package: MELF, 0204 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Other Part Number: 749-1914-2,749-1914- 1,749-1914-6,MMA0204 0C4758FB300-ND RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1327330-MMA02040C4758FB300
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200
Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Standard Package: 3,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.4W, 2/5W
Composition: Thin Film
Number of Terminations: 2
Resistance: 4.75 Ohms
Supplier Device Package: 0204
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: MELF, 0204
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Other Part Number: 749-1914-2,749-1914-1,749-1914-6,MMA02040C4758FB300-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, 4R75, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7449 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R75, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7449
Res, 4R75, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7449
RES, 4R75, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 4R75, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-1914-2-ND 1327330-MMA02040C4758FB300 84AH7449
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 4R75, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204
Resistance Range 4.75 ohms 4.75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details