Vishay Precision Group 0.4W 200V Resistor MMA02040C4708FB300

Description
MELF Resistors 0.4W 4.7ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C4708FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C4708FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.4W 4.7ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C4708FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C4708FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W 200V Resistor - 52-MMA02040C4708FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C4708FB300
0.4W 200V Resistor 52-MMA02040C4708FB300
MELF Resistors 0.4W 4.7ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C4708FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C4708FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 4.7ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C4708FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C4708FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMA-4.7ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-4.7ADKR-ND
Chip Resistor - Surface Mount MMA-4.7ADKR-ND
4.7 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.7 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-4.7ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-4.7ACT-ND
Chip Resistor - Surface Mount MMA-4.7ACT-ND
4.7 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.7 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-4.7ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-4.7ATR-ND
Chip Resistor - Surface Mount MMA-4.7ATR-ND
4.7 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.7 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C4708FB300
927429-MMA02040C4708FB300
Chip Resistor - Surface Mount - MMA02040C4708FB300 927429-MMA02040C4708FB300
Manufacturer: Vishay Win Source Part Number: 927429-MMA02040C4708 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 4.7 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: MMA-4.7ATR, MMA-4.7CT-ND, MMA-4.7CT, MMA-4.7TR-ND, MMA-4.7ADKR, MMA-4.7DKR, MMA-4.7DKR-ND, MMA-4.7TR, MMA-4.7ACT

Manufacturer: Vishay
Win Source Part Number: 927429-MMA02040C4708FB300
Series: MMA - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 4.7 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: 0204
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: MMA-4.7ATR, MMA-4.7CT-ND, MMA-4.7CT, MMA-4.7TR-ND, MMA-4.7ADKR, MMA-4.7DKR, MMA-4.7DKR-ND, MMA-4.7TR, MMA-4.7ACT

Buy Now Datasheet
Surface Mount Resistors - 667723 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667723
Surface Mount Resistors 667723
Vishay MMA02040C4708FB300 Resistor

Vishay MMA02040C4708FB300 Resistor

Supplier's Site
Res, Aec-Q200, Thin Film, 4R7, 1%, 0204; Resistance Vishay - 65AC3545 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 4R7, 1%, 0204; Resistance Vishay
65AC3545
Res, Aec-Q200, Thin Film, 4R7, 1%, 0204; Resistance Vishay 65AC3545
RES, AEC-Q200, THIN FILM, 4R7, 1%, 0204; Resistance:4.7ohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Technology:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 4R7, 1%, 0204; Resistance:4.7ohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Technology:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 4R7, 1%, 0204; Resistance Vishay - 64K1890 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 4R7, 1%, 0204; Resistance Vishay
64K1890
Res, Aec-Q200, Thin Film, 4R7, 1%, 0204; Resistance Vishay 64K1890
RES, AEC-Q200, THIN FILM, 4R7, 1%, 0204; Resistance:4.7ohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Technology:Thin Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 4R7, 1%, 0204; Resistance:4.7ohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Technology:Thin Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMA02040C4708FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040C4708FB300
Chip Resistor - Surface Mount MMA02040C4708FB300
RES SMD 4.7 OHM 1% 0.4W 0204

RES SMD 4.7 OHM 1% 0.4W 0204

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-MMA02040C4708FB300 MMA-4.7ADKR-ND 927429-MMA02040C4708FB300 667723 65AC3545 64K1890 MMA02040C4708FB300
Product Name 0.4W 200V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MMA02040C4708FB300 Surface Mount Resistors Res, Aec-Q200, Thin Film, 4R7, 1%, 0204; Resistance Vishay Res, Aec-Q200, Thin Film, 4R7, 1%, 0204; Resistance Vishay Chip Resistor - Surface Mount
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Tolerance 1 +/- % 1 +/- % 0.0100 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details