Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMA02040C4707FB300

Description
470 mOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
470 mOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1088-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1088-6-ND
Chip Resistor - Surface Mount 749-1088-6-ND
470 mOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

470 mOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1088-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1088-1-ND
Chip Resistor - Surface Mount 749-1088-1-ND
470 mOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

470 mOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1088-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1088-2-ND
Chip Resistor - Surface Mount 749-1088-2-ND
470 mOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

470 mOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MMA02040C4707FB300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMA02040C4707FB300
Resistors - Chip Resistor - Surface Mount MMA02040C4707FB300
RES 0.47 OHM 1% 0.4W 0204

RES 0.47 OHM 1% 0.4W 0204

Supplier's Site
Res, 0R47, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7443 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R47, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7443
Res, 0R47, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7443
RES, 0R47, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 0R47, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-1088-6-ND MMA02040C4707FB300 84AH7443
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 0R47, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204 MELF, 0204
Resistance Range 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details