Vishay Precision Group Chip Resistor - Surface Mount MMA02040C4703FB300

Description
470 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Description
470 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MMA 0204 Series Surface Mount MELF Resistor from Vishay features a resistance value of 470 kΩ, a power rating of 250 mW, and a tolerance of 1%. This metal film resistor is RoHS compliant and is designed for applications requiring high reliability and stability, making it suitable for use in automotive, telecommunication, and medical equipment. The operating temperature range is from -55 °C to 155 °C, and it has a temperature coefficient of ±50 ppm/K. The resistor is packaged in antistatic blister tape, ensuring safe handling and storage. Its construction provides excellent pulse load capability and intrinsic sulfur resistance, contributing to its overall durability and performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The MMA 0204 Series Surface Mount MELF Resistor from Vishay features a resistance value of 470 kΩ, a power rating of 250 mW, and a tolerance of 1%. This metal film resistor is RoHS compliant and is designed for applications requiring high reliability and stability, making it suitable for use in automotive, telecommunication, and medical equipment. The operating temperature range is from -55 °C to 155 °C, and it has a temperature coefficient of ±50 ppm/K. The resistor is packaged in antistatic blister tape, ensuring safe handling and storage. Its construction provides excellent pulse load capability and intrinsic sulfur resistance, contributing to its overall durability and performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMA-470KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-470KATR-ND
Chip Resistor - Surface Mount MMA-470KATR-ND
470 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

470 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-470KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-470KADKR-ND
Chip Resistor - Surface Mount MMA-470KADKR-ND
470 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

470 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-470KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-470KACT-ND
Chip Resistor - Surface Mount MMA-470KACT-ND
470 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

470 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
0.4W 200V Resistor - 52-MMA02040C4703FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C4703FB300
0.4W 200V Resistor 52-MMA02040C4703FB300
MELF Resistors 0.4W 470Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C4703FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C4703FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 470Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C4703FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C4703FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C4703FB300
927428-MMA02040C4703FB300
Chip Resistor - Surface Mount - MMA02040C4703FB300 927428-MMA02040C4703FB300
Manufacturer: Vishay Win Source Part Number: 927428-MMA02040C4703 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 470 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: MMA-470KCT, MMA-470KTR, MMA-470KACT, MMA-470KADKR, MMA-470KDKR, MMA-470KDKR-ND, MMA-470KATR, MMA-470KTR-ND, MMA-470KCT-ND

Manufacturer: Vishay
Win Source Part Number: 927428-MMA02040C4703FB300
Series: MMA - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 470 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: 0204
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: MMA-470KCT, MMA-470KTR, MMA-470KACT, MMA-470KADKR, MMA-470KDKR, MMA-470KDKR-ND, MMA-470KATR, MMA-470KTR-ND, MMA-470KCT-ND

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA02040C4703FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040C4703FB300
Chip Resistor - Surface Mount MMA02040C4703FB300
RES SMD 470K OHM 1% 0.4W 0204

RES SMD 470K OHM 1% 0.4W 0204

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mma 0204 Series, 470 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay - 19J4334 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 470 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
19J4334
Surface Mount Melf Resistor, Mma 0204 Series, 470 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay 19J4334
Surface Mount MELF Resistor, MMA 0204 Series, 470 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 470 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 470K, 1%, 0204; Resistance Vishay - 12AC1698 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 470K, 1%, 0204; Resistance Vishay
12AC1698
Res, Aec-Q200, Thin Film, 470K, 1%, 0204; Resistance Vishay 12AC1698
RES, AEC-Q200, THIN FILM, 470K, 1%, 0204; Resistance:470kohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 470K, 1%, 0204; Resistance:470kohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number MMA-470KATR-ND 52-MMA02040C4703FB300 927428-MMA02040C4703FB300 MMA02040C4703FB300 19J4334 12AC1698
Product Name Chip Resistor - Surface Mount 0.4W 200V Resistor Chip Resistor - Surface Mount - MMA02040C4703FB300 Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mma 0204 Series, 470 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay Res, Aec-Q200, Thin Film, 470K, 1%, 0204; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details