Vishay Precision Group 0.4W 200V Resistor MMA02040C4701FB300

Description
MELF Resistors 0.4W 4.7Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C4701FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C4701FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.4W 4.7Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C4701FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C4701FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W 200V Resistor - 52-MMA02040C4701FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C4701FB300
0.4W 200V Resistor 52-MMA02040C4701FB300
MELF Resistors 0.4W 4.7Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C4701FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C4701FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 4.7Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C4701FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C4701FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C4701FB300
1078164-MMA02040C4701FB300
Chip Resistor - Surface Mount - MMA02040C4701FB300 1078164-MMA02040C4701FB300
Manufacturer: Vishay Win Source Part Number: 1078164-MMA02040C470 1FB300 Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.4W Resistance (Ohms): 4.7k Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0204 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1078164-MMA02040C4701FB300
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.4W
Resistance (Ohms): 4.7k
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0204
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-4.7KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-4.7KATR-ND
Chip Resistor - Surface Mount MMA-4.7KATR-ND
4.7 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.7 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-4.7KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-4.7KACT-ND
Chip Resistor - Surface Mount MMA-4.7KACT-ND
4.7 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.7 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-4.7KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-4.7KADKR-ND
Chip Resistor - Surface Mount MMA-4.7KADKR-ND
4.7 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.7 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Resistors - 6787425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787425
Surface Mount Resistors 6787425
Vishay MMA02040C4701FB300

Vishay MMA02040C4701FB300

Supplier's Site
Surface Mount Resistors - 6787425P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787425P
Surface Mount Resistors 6787425P
Vishay MMA02040C4701FB300

Vishay MMA02040C4701FB300

Supplier's Site
Surface Mount Resistors - 1803776 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1803776
Surface Mount Resistors 1803776
Vishay MMA02040C4701FB300

Vishay MMA02040C4701FB300

Supplier's Site
Surface Mount Resistors - 1688222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688222
Surface Mount Resistors 1688222
Vishay MMA02040C4701FB300

Vishay MMA02040C4701FB300

Supplier's Site
Chip Resistor - Surface Mount - MMA02040C4701FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040C4701FB300
Chip Resistor - Surface Mount MMA02040C4701FB300
RES SMD 4.7K OHM 1% 0.4W 0204

RES SMD 4.7K OHM 1% 0.4W 0204

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mma 0204 Series, 4.7 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay - 91C5788 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 4.7 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
91C5788
Surface Mount Melf Resistor, Mma 0204 Series, 4.7 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay 91C5788
Surface Mount MELF Resistor, MMA 0204 Series, 4.7 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 4.7 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-MMA02040C4701FB300 1078164-MMA02040C4701FB300 MMA-4.7KATR-ND 6787425 6787425P 1803776 MMA02040C4701FB300 91C5788
Product Name 0.4W 200V Resistor Chip Resistor - Surface Mount - MMA02040C4701FB300 Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mma 0204 Series, 4.7 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
Resistance Range 4700 ohms 4700 ohms 4700 ohms 4700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details