Vishay Precision Group Chip Resistor - Surface Mount - MMA02040C4700FB300 MMA02040C4700FB300

Description
Manufacturer: Vishay Beyschlag Win Source Part Number: 719502-MMA02040C4700 FB300 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 470 Ohms Categories: Resistors Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: MELF, 0204 Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.4W, 2/5W Parts Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag Win Source Part Number: 719502-MMA02040C4700 FB300 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 470 Ohms Categories: Resistors Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: MELF, 0204 Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.4W, 2/5W Parts Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C4700FB300
719502-MMA02040C4700FB300
Chip Resistor - Surface Mount - MMA02040C4700FB300 719502-MMA02040C4700FB300
Manufacturer: Vishay Beyschlag Win Source Part Number: 719502-MMA02040C4700 FB300 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 470 Ohms Categories: Resistors Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: MELF, 0204 Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.4W, 2/5W Parts Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)

Manufacturer: Vishay Beyschlag
Win Source Part Number: 719502-MMA02040C4700FB300
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Composition: Thin Film
Number of Terminations: 2
Resistance: 470 Ohms
Categories: Resistors
Supplier Device Package: 0204
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: MELF, 0204
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.4W, 2/5W
Parts Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)

Buy Now
0.4W 200V Resistor - 52-MMA02040C4700FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C4700FB300
0.4W 200V Resistor 52-MMA02040C4700FB300
MELF Resistors 0.4W 470ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C4700FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C4700FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 470ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C4700FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C4700FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMA-470ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-470ADKR-ND
Chip Resistor - Surface Mount MMA-470ADKR-ND
470 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

470 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-470ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-470ACT-ND
Chip Resistor - Surface Mount MMA-470ACT-ND
470 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

470 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-470ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-470ATR-ND
Chip Resistor - Surface Mount MMA-470ATR-ND
470 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

470 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Resistors - 6787422 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787422
Surface Mount Resistors 6787422
Vishay MMA02040C4700FB300

Vishay MMA02040C4700FB300

Supplier's Site
Surface Mount Resistors - 6787422P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787422P
Surface Mount Resistors 6787422P
Vishay MMA02040C4700FB300

Vishay MMA02040C4700FB300

Supplier's Site
Surface Mount Resistors - 1688221 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688221
Surface Mount Resistors 1688221
Vishay MMA02040C4700FB300

Vishay MMA02040C4700FB300

Supplier's Site
Surface Mount Resistors - 1803757 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1803757
Surface Mount Resistors 1803757
Vishay MMA02040C4700FB300

Vishay MMA02040C4700FB300

Supplier's Site
Thin Film Resistor, 470 Ohm, 250Mw, 1%; Resistance Vishay - 19J4333 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 470 Ohm, 250Mw, 1%; Resistance Vishay
19J4333
Thin Film Resistor, 470 Ohm, 250Mw, 1%; Resistance Vishay 19J4333
THIN FILM RESISTOR, 470 OHM, 250mW, 1%; Resistance:470ohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

THIN FILM RESISTOR, 470 OHM, 250mW, 1%; Resistance:470ohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 470R, 1%, 0204; Resistance Vishay - 54R2494 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 470R, 1%, 0204; Resistance Vishay
54R2494
Res, Aec-Q200, Thin Film, 470R, 1%, 0204; Resistance Vishay 54R2494
RES, AEC-Q200, THIN FILM, 470R, 1%, 0204; Resistance:470ohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Technology:Thin Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 470R, 1%, 0204; Resistance:470ohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Technology:Thin Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, Thin Film, 470R, 1%, 0204; Resistance Vishay - 12AC1696 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 470R, 1%, 0204; Resistance Vishay
12AC1696
Res, Aec-Q200, Thin Film, 470R, 1%, 0204; Resistance Vishay 12AC1696
RES, AEC-Q200, THIN FILM, 470R, 1%, 0204; Resistance:470ohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 470R, 1%, 0204; Resistance:470ohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 719502-MMA02040C4700FB300 52-MMA02040C4700FB300 MMA-470ADKR-ND 6787422 6787422P 1688221 19J4333 54R2494 12AC1696
Product Name Chip Resistor - Surface Mount - MMA02040C4700FB300 0.4W 200V Resistor Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Thin Film Resistor, 470 Ohm, 250Mw, 1%; Resistance Vishay Res, Aec-Q200, Thin Film, 470R, 1%, 0204; Resistance Vishay Res, Aec-Q200, Thin Film, 470R, 1%, 0204; Resistance Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.4000 watts 0.4000 watts 0.2500 watts 0.2500 watts 0.4000 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567731 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers