Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMA02040C4641FB300

Description
4.64 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
4.64 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1912-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1912-2-ND
Chip Resistor - Surface Mount 749-1912-2-ND
4.64 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.64 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1912-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1912-6-ND
Chip Resistor - Surface Mount 749-1912-6-ND
4.64 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.64 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1912-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1912-1-ND
Chip Resistor - Surface Mount 749-1912-1-ND
4.64 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.64 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
0.4W 200V Resistor - 52-MMA02040C4641FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C4641FB300
0.4W 200V Resistor 52-MMA02040C4641FB300
MELF Resistors 0.4W 4.64Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C4641FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C4641FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 4.64Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C4641FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C4641FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 4K64, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7441 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K64, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7441
Res, 4K64, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7441
RES, 4K64, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 4K64, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMA02040C4641FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040C4641FB300
Chip Resistor - Surface Mount MMA02040C4641FB300
RES 4.64K OHM 1% 2/5W MELF 0204

RES 4.64K OHM 1% 2/5W MELF 0204

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MMA02040C4641FB300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMA02040C4641FB300
Resistors - Chip Resistor - Surface Mount MMA02040C4641FB300
RES 4.64K OHM 1% 2/5W MELF 0204

RES 4.64K OHM 1% 2/5W MELF 0204

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 749-1912-2-ND 52-MMA02040C4641FB300 84AH7441 MMA02040C4641FB300 MMA02040C4641FB300
Product Name Chip Resistor - Surface Mount 0.4W 200V Resistor Res, 4K64, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204 MELF, 0204
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details