Vishay Precision Group Surface Mount Resistors MMA02040C3900FB300

Description
Vishay MMA02040C3900FB300
Request a Quote Datasheet
Description
Vishay MMA02040C3900FB300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6787396 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787396
Surface Mount Resistors 6787396
Vishay MMA02040C3900FB300

Vishay MMA02040C3900FB300

Supplier's Site
Surface Mount Resistors - 6787396P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787396P
Surface Mount Resistors 6787396P
Vishay MMA02040C3900FB300

Vishay MMA02040C3900FB300

Supplier's Site
Surface Mount Resistors - 1803704 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1803704
Surface Mount Resistors 1803704
Vishay MMA02040C3900FB300

Vishay MMA02040C3900FB300

Supplier's Site
Surface Mount Resistors - 1688217 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688217
Surface Mount Resistors 1688217
Vishay MMA02040C3900FB300

Vishay MMA02040C3900FB300

Supplier's Site
Chip Resistor - Surface Mount - MMA-390ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-390ADKR-ND
Chip Resistor - Surface Mount MMA-390ADKR-ND
390 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

390 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-390ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-390ACT-ND
Chip Resistor - Surface Mount MMA-390ACT-ND
390 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

390 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-390ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-390ATR-ND
Chip Resistor - Surface Mount MMA-390ATR-ND
390 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

390 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C3900FB300
885248-MMA02040C3900FB300
Chip Resistor - Surface Mount - MMA02040C3900FB300 885248-MMA02040C3900FB300
Manufacturer: Vishay Win Source Part Number: 885248-MMA02040C3900 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 390 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: MMA-390ADKR, MMA-390ATR, MMA-390ACT

Manufacturer: Vishay
Win Source Part Number: 885248-MMA02040C3900FB300
Series: MMA - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 390 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: 0204
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: MMA-390ADKR, MMA-390ATR, MMA-390ACT

Buy Now Datasheet
0.4W 200V Resistor - 52-MMA02040C3900FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C3900FB300
0.4W 200V Resistor 52-MMA02040C3900FB300
MELF Resistors 0.4W 390ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C3900FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C3900FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 390ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C3900FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C3900FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 390 OHM 1% 0.4W 0204 - 878-MMA02040C3900FB300 - Utmel Electronic Limited
Hong Kong, China
RES SMD 390 OHM 1% 0.4W 0204
878-MMA02040C3900FB300
RES SMD 390 OHM 1% 0.4W 0204 878-MMA02040C3900FB300
RES SMD 390 OHM 1% 0.4W 0204

RES SMD 390 OHM 1% 0.4W 0204

Supplier's Site
Chip Resistor - Surface Mount - MMA02040C3900FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040C3900FB300
Chip Resistor - Surface Mount MMA02040C3900FB300
RES SMD 390 OHM 1% 0.4W 0204

RES SMD 390 OHM 1% 0.4W 0204

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mma 0204 Series, 390 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay - 19J4328 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 390 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
19J4328
Surface Mount Melf Resistor, Mma 0204 Series, 390 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay 19J4328
Surface Mount MELF Resistor, MMA 0204 Series, 390 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 390 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 6787396 6787396P 1803704 MMA-390ADKR-ND 885248-MMA02040C3900FB300 52-MMA02040C3900FB300 878-MMA02040C3900FB300 MMA02040C3900FB300 19J4328
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MMA02040C3900FB300 0.4W 200V Resistor RES SMD 390 OHM 1% 0.4W 0204 Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mma 0204 Series, 390 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin film Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204 Surface Mount Technology (SMT / SMD); 0204 Surface Mount Technology (SMT / SMD); Melf 0204 MELF, 0204 Surface Mount Technology (SMT / SMD); SURFACE MOUNT Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 390 ohms 390 ohms 390 ohms 390 ohms 390 ohms
Power Rating 0.2500 watts 0.4000 watts 0.4000 watts 0.4000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614881-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1052FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details