Vishay Intertechnology, Inc. 0.4W 200V Resistor MMA02040C3832FB000

Description
MELF Resistors 0.4W 38.3Kohms 1% 0204 200V Product overview: MMA02040C3832FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C3832FB00 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.4W 38.3Kohms 1% 0204 200V Product overview: MMA02040C3832FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C3832FB00 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W 200V Resistor - 52-MMA02040C3832FB000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C3832FB000
0.4W 200V Resistor 52-MMA02040C3832FB000
MELF Resistors 0.4W 38.3Kohms 1% 0204 200V Product overview: MMA02040C3832FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C3832FB00 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 38.3Kohms 1% 0204 200V Product overview: MMA02040C3832FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C3832FB000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
968075-MMA02040C3832FB000
Resistors - Chip Resistor - Surface Mount 968075-MMA02040C3832FB000
Win Source Part Number: 968075-MMA02040C3832 FB000 Category: Resistors>Chip Resistor - Surface Mount Series: MMA - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel (TR) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.4W, 2/5W Composition: Thin Film Number of Terminations: 2 Resistance: 38.3 kOhms Package / Case: MELF, 0204 Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 968075-MMA02040C3832FB000
Category: Resistors>Chip Resistor - Surface Mount
Series: MMA - Professional
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel (TR)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.4W, 2/5W
Composition: Thin Film
Number of Terminations: 2
Resistance: 38.3 kOhms
Package / Case: MELF, 0204
Supplier Device Package: 0204
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C3832FB000TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C3832FB000TR-ND
Chip Resistor - Surface Mount 749-MMA02040C3832FB000TR-ND
38.3 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

38.3 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C3832FB000DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C3832FB000DKR-ND
Chip Resistor - Surface Mount 749-MMA02040C3832FB000DKR-ND
RES 38.3K OHM 1% 2/5W MELF 0204

RES 38.3K OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C3832FB000CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C3832FB000CT-ND
Chip Resistor - Surface Mount 749-MMA02040C3832FB000CT-ND
RES 38.3K OHM 1% 2/5W MELF 0204

RES 38.3K OHM 1% 2/5W MELF 0204

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-MMA02040C3832FB000 968075-MMA02040C3832FB000 749-MMA02040C3832FB000TR-ND
Product Name 0.4W 200V Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 38300 ohms 38300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details