Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - MMA02040C3603FB300 MMA02040C3603FB300

Description
Manufacturer: Vishay Win Source Part Number: 927419-MMA02040C3603 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 360 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-MMA02040C3603FB3 00CT, MMA02040C3603FB300-N D, 749-MMA02040C3603FB3 00TR, 749-MMA02040C3603FB3 00DKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 927419-MMA02040C3603 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 360 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-MMA02040C3603FB3 00CT, MMA02040C3603FB300-N D, 749-MMA02040C3603FB3 00TR, 749-MMA02040C3603FB3 00DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C3603FB300
927419-MMA02040C3603FB300
Chip Resistor - Surface Mount - MMA02040C3603FB300 927419-MMA02040C3603FB300
Manufacturer: Vishay Win Source Part Number: 927419-MMA02040C3603 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 360 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-MMA02040C3603FB3 00CT, MMA02040C3603FB300-N D, 749-MMA02040C3603FB3 00TR, 749-MMA02040C3603FB3 00DKR

Manufacturer: Vishay
Win Source Part Number: 927419-MMA02040C3603FB300
Series: MMA - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 360 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: 0204
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: 749-MMA02040C3603FB300CT, MMA02040C3603FB300-ND, 749-MMA02040C3603FB300TR, 749-MMA02040C3603FB300DKR

Buy Now Datasheet
0.4W 200V Resistor - 52-MMA02040C3603FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C3603FB300
0.4W 200V Resistor 52-MMA02040C3603FB300
MELF Resistors 0.4W 360Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C3603FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C3603FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 360Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C3603FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C3603FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C3603FB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C3603FB300CT-ND
Chip Resistor - Surface Mount 749-MMA02040C3603FB300CT-ND
360 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

360 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C3603FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C3603FB300TR-ND
Chip Resistor - Surface Mount 749-MMA02040C3603FB300TR-ND
360 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

360 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C3603FB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C3603FB300DKR-ND
Chip Resistor - Surface Mount 749-MMA02040C3603FB300DKR-ND
360 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

360 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 360K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7432 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7432
Res, 360K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7432
RES, 360K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 360K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 927419-MMA02040C3603FB300 52-MMA02040C3603FB300 749-MMA02040C3603FB300CT-ND 84AH7432
Product Name Chip Resistor - Surface Mount - MMA02040C3603FB300 0.4W 200V Resistor Chip Resistor - Surface Mount Res, 360K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 360000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details