Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMA02040C3329FB000

Description
RES 33.2 OHM 1% 2/5W MELF 0204
Request a Quote Datasheet
Description
RES 33.2 OHM 1% 2/5W MELF 0204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MMA02040C3329FB000DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C3329FB000DKR-ND
Chip Resistor - Surface Mount 749-MMA02040C3329FB000DKR-ND
RES 33.2 OHM 1% 2/5W MELF 0204

RES 33.2 OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C3329FB000CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C3329FB000CT-ND
Chip Resistor - Surface Mount 749-MMA02040C3329FB000CT-ND
RES 33.2 OHM 1% 2/5W MELF 0204

RES 33.2 OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C3329FB000TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C3329FB000TR-ND
Chip Resistor - Surface Mount 749-MMA02040C3329FB000TR-ND
33.2 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

33.2 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1382913-MMA02040C3329FB000 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1382913-MMA02040C3329FB000
Resistors - Chip Resistor - Surface Mount 1382913-MMA02040C3329FB000
Win Source Part Number: 1382913-MMA02040C332 9FB000 Category: Resistors>Chip Resistor - Surface Mount Series: MMA - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel (TR) Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.4W, 2/5W Composition: Thin Film Number of Terminations: 2 Resistance: 33.2 Ohms Package / Case: MELF, 0204 Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8533.21.0040 Mfr: Vishay Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 10,000 pcs

Win Source Part Number: 1382913-MMA02040C3329FB000
Category: Resistors>Chip Resistor - Surface Mount
Series: MMA - Professional
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel (TR)
Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.4W, 2/5W
Composition: Thin Film
Number of Terminations: 2
Resistance: 33.2 Ohms
Package / Case: MELF, 0204
Supplier Device Package: 0204
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
HTSUS: 8533.21.0040
Mfr: Vishay
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 10,000 pcs

Buy Now Datasheet
0.4W 200V Resistor - 52-MMA02040C3329FB000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C3329FB000
0.4W 200V Resistor 52-MMA02040C3329FB000
MELF Resistors 0.4W 33.2ohms 1% 0204 200V Product overview: MMA02040C3329FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C3329FB00 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 33.2ohms 1% 0204 200V Product overview: MMA02040C3329FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C3329FB000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MMA02040C3329FB000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMA02040C3329FB000
Resistors - Chip Resistor - Surface Mount MMA02040C3329FB000
RES 33.2 OHM 1% 2/5W MELF 0204

RES 33.2 OHM 1% 2/5W MELF 0204

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 749-MMA02040C3329FB000DKR-ND 1382913-MMA02040C3329FB000 52-MMA02040C3329FB000 MMA02040C3329FB000
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount 0.4W 200V Resistor Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204 MELF, 0204
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - 1614941-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Configuration Single Resistor
View Details
3 suppliers
Surface Mount Resistors - 2573129 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details