Vishay Precision Group Chip Resistor - Surface Mount - MMA02040C3328FB300 MMA02040C3328FB300

Description
Manufacturer: Vishay Win Source Part Number: 885245-MMA02040C3328 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 3.32 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-1902-2, 749-1902-6, MMA02040C3328FB300-N D, 749-1902-1
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 885245-MMA02040C3328 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 3.32 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-1902-2, 749-1902-6, MMA02040C3328FB300-N D, 749-1902-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C3328FB300
885245-MMA02040C3328FB300
Chip Resistor - Surface Mount - MMA02040C3328FB300 885245-MMA02040C3328FB300
Manufacturer: Vishay Win Source Part Number: 885245-MMA02040C3328 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 3.32 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-1902-2, 749-1902-6, MMA02040C3328FB300-N D, 749-1902-1

Manufacturer: Vishay
Win Source Part Number: 885245-MMA02040C3328FB300
Series: MMA - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 3.32 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: 0204
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: 749-1902-2, 749-1902-6, MMA02040C3328FB300-ND, 749-1902-1

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1902-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1902-2-ND
Chip Resistor - Surface Mount 749-1902-2-ND
3.32 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

3.32 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1902-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1902-6-ND
Chip Resistor - Surface Mount 749-1902-6-ND
3.32 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

3.32 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1902-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1902-1-ND
Chip Resistor - Surface Mount 749-1902-1-ND
3.32 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

3.32 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
0.4W 200V Resistor - 52-MMA02040C3328FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C3328FB300
0.4W 200V Resistor 52-MMA02040C3328FB300
MELF Resistors 0.4W 3.32ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C3328FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C3328FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 3.32ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C3328FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C3328FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 3R32, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7428 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R32, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7428
Res, 3R32, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7428
RES, 3R32, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 3R32, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMA02040C3328FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040C3328FB300
Chip Resistor - Surface Mount MMA02040C3328FB300
RES 3.32 OHM 1% 2/5W MELF 0204

RES 3.32 OHM 1% 2/5W MELF 0204

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 885245-MMA02040C3328FB300 749-1902-2-ND 52-MMA02040C3328FB300 84AH7428 MMA02040C3328FB300
Product Name Chip Resistor - Surface Mount - MMA02040C3328FB300 Chip Resistor - Surface Mount 0.4W 200V Resistor Res, 3R32, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging MELF, 0204
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3920 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD914JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details