Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMA02040C3307JB300

Description
330 mOhms ±5% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Description
330 mOhms ±5% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1331662-MMA02040C3307JB300 is a surface mount chip resistor with a resistance value of 330 mΩ and a power rating of 0.4W. It features a tolerance of ±5% and a temperature coefficient of ±50 ppm/°C, making it suitable for applications requiring stability and reliability. The operating temperature range is from -55°C to 155°C, which allows for use in various environments, including automotive and industrial applications. This resistor is compliant with AEC-Q200 standards, indicating its suitability for automotive use. It is packaged in a reel with a standard quantity of 3,000 units, facilitating automated assembly processes. The resistor is also designed to be anti-sulfur, enhancing its durability in harsh conditions.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1331662-MMA02040C3307JB300 is a surface mount chip resistor with a resistance value of 330 mΩ and a power rating of 0.4W. It features a tolerance of ±5% and a temperature coefficient of ±50 ppm/°C, making it suitable for applications requiring stability and reliability. The operating temperature range is from -55°C to 155°C, which allows for use in various environments, including automotive and industrial applications. This resistor is compliant with AEC-Q200 standards, indicating its suitability for automotive use. It is packaged in a reel with a standard quantity of 3,000 units, facilitating automated assembly processes. The resistor is also designed to be anti-sulfur, enhancing its durability in harsh conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1448-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1448-1-ND
Chip Resistor - Surface Mount 749-1448-1-ND
330 mOhms ±5% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

330 mOhms ±5% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1448-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1448-6-ND
Chip Resistor - Surface Mount 749-1448-6-ND
330 mOhms ±5% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

330 mOhms ±5% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1448-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1448-2-ND
Chip Resistor - Surface Mount 749-1448-2-ND
330 mOhms ±5% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

330 mOhms ±5% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1331662-MMA02040C3307JB300 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1331662-MMA02040C3307JB300
Resistors - Chip Resistor - Surface Mount 1331662-MMA02040C3307JB300
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1331662-MMA02040C330 7JB300 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Standard Package: 3,000 Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.4W, 2/5W Composition: Thin Film Number of Terminations: 2 Resistance: 330 mOhms Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Case / Package: MELF, 0204 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Other Part Number: 749-1448-2,749-1448- 1,749-1448-6 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1331662-MMA02040C3307JB300
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200
Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Standard Package: 3,000
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.4W, 2/5W
Composition: Thin Film
Number of Terminations: 2
Resistance: 330 mOhms
Supplier Device Package: 0204
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: MELF, 0204
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Other Part Number: 749-1448-2,749-1448-1,749-1448-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
0.4W 200V Resistor - 52-MMA02040C3307JB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C3307JB300
0.4W 200V Resistor 52-MMA02040C3307JB300
MELF Resistors 0.4W 0.33ohms 5% 0204 MELF 200V 50ppm Product overview: MMA02040C3307JB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C3307JB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 0.33ohms 5% 0204 MELF 200V 50ppm Product overview: MMA02040C3307JB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C3307JB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMA02040C3307JB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040C3307JB300
Chip Resistor - Surface Mount MMA02040C3307JB300
RES 0.33 OHM 5% 2/5W MELF 0204

RES 0.33 OHM 5% 2/5W MELF 0204

Supplier's Site Datasheet
Res, 0R33, 5%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7422 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R33, 5%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7422
Res, 0R33, 5%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7422
RES, 0R33, 5%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 0R33, 5%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 749-1448-1-ND 1331662-MMA02040C3307JB300 52-MMA02040C3307JB300 MMA02040C3307JB300 84AH7422
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount 0.4W 200V Resistor Chip Resistor - Surface Mount Res, 0R33, 5%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details