Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMA02040C3307FB300

Description
330 mOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
330 mOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1084-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1084-1-ND
Chip Resistor - Surface Mount 749-1084-1-ND
330 mOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

330 mOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1084-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1084-6-ND
Chip Resistor - Surface Mount 749-1084-6-ND
330 mOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

330 mOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1084-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1084-2-ND
Chip Resistor - Surface Mount 749-1084-2-ND
330 mOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

330 mOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 0R33, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7421 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R33, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7421
Res, 0R33, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7421
RES, 0R33, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 0R33, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1084-1-ND 84AH7421
Product Name Chip Resistor - Surface Mount Res, 0R33, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204
Resistance Range 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details