Vishay Precision Group Chip Resistor - Surface Mount - MMA02040C3303FB300 MMA02040C3303FB300

Description
Manufacturer: Vishay Win Source Part Number: 1078160-MMA02040C330 3FB300 Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.4W Resistance (Ohms): 330k Composition: Thin Film Number of Terminations: 2 Family Name: MMA 0204 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0204 Alternative Parts (Cross-Reference): WRM0204C-330KFI; MCFRFTDV3303; MM204F330KTKRTR10K; RN41 2ES T TE 3303 F 50; Introduction Date: September 06, 2000 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1078160-MMA02040C330 3FB300 Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.4W Resistance (Ohms): 330k Composition: Thin Film Number of Terminations: 2 Family Name: MMA 0204 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0204 Alternative Parts (Cross-Reference): WRM0204C-330KFI; MCFRFTDV3303; MM204F330KTKRTR10K; RN41 2ES T TE 3303 F 50; Introduction Date: September 06, 2000 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMA02040C3303FB300 - 1078160-MMA02040C3303FB300 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C3303FB300
1078160-MMA02040C3303FB300
Chip Resistor - Surface Mount - MMA02040C3303FB300 1078160-MMA02040C3303FB300
Manufacturer: Vishay Win Source Part Number: 1078160-MMA02040C330 3FB300 Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.4W Resistance (Ohms): 330k Composition: Thin Film Number of Terminations: 2 Family Name: MMA 0204 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0204 Alternative Parts (Cross-Reference): WRM0204C-330KFI; MCFRFTDV3303; MM204F330KTKRTR10K; RN41 2ES T TE 3303 F 50; Introduction Date: September 06, 2000 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1078160-MMA02040C3303FB300
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.4W
Resistance (Ohms): 330k
Composition: Thin Film
Number of Terminations: 2
Family Name: MMA 0204
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0204
Alternative Parts (Cross-Reference): WRM0204C-330KFI; MCFRFTDV3303; MM204F330KTKRTR10K; RN41 2ES T TE 3303 F 50;
Introduction Date: September 06, 2000
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Surface Mount Resistors - 667722 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667722
Surface Mount Resistors 667722
Vishay MMA02040C3303FB300 Resistor

Vishay MMA02040C3303FB300 Resistor

Supplier's Site
Chip Resistor - Surface Mount - MMA-330KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-330KADKR-ND
Chip Resistor - Surface Mount MMA-330KADKR-ND
330 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

330 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-330KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-330KATR-ND
Chip Resistor - Surface Mount MMA-330KATR-ND
330 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

330 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-330KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-330KACT-ND
Chip Resistor - Surface Mount MMA-330KACT-ND
330 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

330 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
0.4W 200V Resistor - 52-MMA02040C3303FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C3303FB300
0.4W 200V Resistor 52-MMA02040C3303FB300
MELF Resistors 0.4W 330Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C3303FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C3303FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 330Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C3303FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C3303FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMA02040C3303FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040C3303FB300
Chip Resistor - Surface Mount MMA02040C3303FB300
RES SMD 330K OHM 1% 0.4W 0204

RES SMD 330K OHM 1% 0.4W 0204

Supplier's Site Datasheet
Resistor, 330Kohm, 250Mw, ±1%; Resistance Vishay - 19J4325 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 330Kohm, 250Mw, ±1%; Resistance Vishay
19J4325
Resistor, 330Kohm, 250Mw, ±1%; Resistance Vishay 19J4325
RESISTOR, 330KOHM, 250MW, ±1%; Resistance:330kohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K RoHS Compliant: Yes

RESISTOR, 330KOHM, 250MW, ±1%; Resistance:330kohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 330K, 1%, 0204; Resistance Vishay - 12AC1694 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 330K, 1%, 0204; Resistance Vishay
12AC1694
Res, Aec-Q200, Thin Film, 330K, 1%, 0204; Resistance Vishay 12AC1694
RES, AEC-Q200, THIN FILM, 330K, 1%, 0204; Resistance:330kohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 330K, 1%, 0204; Resistance:330kohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 330K OHM 1% 0.4W 0204 - 878-MMA02040C3303FB300 - Utmel Electronic Limited
Hong Kong, China
RES SMD 330K OHM 1% 0.4W 0204
878-MMA02040C3303FB300
RES SMD 330K OHM 1% 0.4W 0204 878-MMA02040C3303FB300
RES SMD 330K OHM 1% 0.4W 0204

RES SMD 330K OHM 1% 0.4W 0204

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 1078160-MMA02040C3303FB300 667722 MMA-330KADKR-ND 52-MMA02040C3303FB300 MMA02040C3303FB300 19J4325 12AC1694 878-MMA02040C3303FB300
Product Name Chip Resistor - Surface Mount - MMA02040C3303FB300 Surface Mount Resistors Chip Resistor - Surface Mount 0.4W 200V Resistor Chip Resistor - Surface Mount Resistor, 330Kohm, 250Mw, ±1%; Resistance Vishay Res, Aec-Q200, Thin Film, 330K, 1%, 0204; Resistance Vishay RES SMD 330K OHM 1% 0.4W 0204
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) MetalFilm Thin Film (Chip) Thin Film (Chip); Thin Film
Resistance Range 330000 ohms 330000 ohms 330000 ohms 330000 ohms 330000 ohms 330000 ohms 330000 ohms
Tolerance 1 +/- % 0.0100 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.4000 watts 0.4000 watts 0.4000 watts 0.4000 watts 0.2500 watts 0.2500 watts 0.4000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 57.6 ohms
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details