Vishay Precision Group 0.4W 200V Resistor MMA02040C3300FB300

Description
MELF Resistors 0.4W 330ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C3300FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C3300FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.4W 330ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C3300FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C3300FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W 200V Resistor - 52-MMA02040C3300FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C3300FB300
0.4W 200V Resistor 52-MMA02040C3300FB300
MELF Resistors 0.4W 330ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C3300FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C3300FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 330ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C3300FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C3300FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6787352 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787352
Surface Mount Resistors 6787352
Vishay MMA02040C3300FB300

Vishay MMA02040C3300FB300

Supplier's Site
Surface Mount Resistors - 6787352P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787352P
Surface Mount Resistors 6787352P
Vishay MMA02040C3300FB300

Vishay MMA02040C3300FB300

Supplier's Site
Surface Mount Resistors - 1688205 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688205
Surface Mount Resistors 1688205
Vishay MMA02040C3300FB300

Vishay MMA02040C3300FB300

Supplier's Site
Surface Mount Resistors - 1803710 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1803710
Surface Mount Resistors 1803710
Vishay MMA02040C3300FB300

Vishay MMA02040C3300FB300

Supplier's Site
Chip Resistor - Surface Mount - MMA-330ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-330ACT-ND
Chip Resistor - Surface Mount MMA-330ACT-ND
330 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

330 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-330ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-330ADKR-ND
Chip Resistor - Surface Mount MMA-330ADKR-ND
330 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

330 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-330ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-330ATR-ND
Chip Resistor - Surface Mount MMA-330ATR-ND
330 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

330 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 958003-MMA02040C3300FB300 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
958003-MMA02040C3300FB300
Resistors - Chip Resistor - Surface Mount 958003-MMA02040C3300FB300
Win Source Part Number: 958003-MMA02040C3300 FB300 Category: Resistors>Chip Resistor - Surface Mount Series: MMA - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.4W, 2/5W Composition: Thin Film Number of Terminations: 2 Resistance: 330 Ohms Package / Case: MELF, 0204 Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Alternative Parts (Cross-Reference): SMM02040C3240FB300; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MMA-330CT,MMA-330CT- ND,MMA-330ACT,MMA-33 0ADKR,MMA-330ATR,MMA -330TR,MMA-330DKR-ND ,MMA-330DKR,MMA-330T R-ND

Win Source Part Number: 958003-MMA02040C3300FB300
Category: Resistors>Chip Resistor - Surface Mount
Series: MMA - Professional
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Standard Package: 3,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.4W, 2/5W
Composition: Thin Film
Number of Terminations: 2
Resistance: 330 Ohms
Package / Case: MELF, 0204
Supplier Device Package: 0204
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Alternative Parts (Cross-Reference): SMM02040C3240FB300;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: MMA-330CT,MMA-330CT-ND,MMA-330ACT,MMA-330ADKR,MMA-330ATR,MMA-330TR,MMA-330DKR-ND,MMA-330DKR,MMA-330TR-ND

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA02040C3300FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040C3300FB300
Chip Resistor - Surface Mount MMA02040C3300FB300
RES SMD 330 OHM 1% 0.4W 0204

RES SMD 330 OHM 1% 0.4W 0204

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mma 0204 Series, 330 Ohm, 250 Mw, 1%, Metal Film Vishay - 67H6820 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 330 Ohm, 250 Mw, 1%, Metal Film Vishay
67H6820
Surface Mount Melf Resistor, Mma 0204 Series, 330 Ohm, 250 Mw, 1%, Metal Film Vishay 67H6820
Surface Mount MELF Resistor, MMA 0204 Series, 330 ohm, 250 mW, 1%, Metal Film

Surface Mount MELF Resistor, MMA 0204 Series, 330 ohm, 250 mW, 1%, Metal Film

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 330R, 1%, 0204; Resistance Vishay - 12AC1692 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 330R, 1%, 0204; Resistance Vishay
12AC1692
Res, Aec-Q200, Thin Film, 330R, 1%, 0204; Resistance Vishay 12AC1692
RES, AEC-Q200, THIN FILM, 330R, 1%, 0204; Resistance:330ohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 330R, 1%, 0204; Resistance:330ohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

Supplier's Site
Surface Mount Melf Resistor, Mma 0204 Series, 330 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay - 19J4324 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 330 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
19J4324
Surface Mount Melf Resistor, Mma 0204 Series, 330 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay 19J4324
Surface Mount MELF Resistor, MMA 0204 Series, 330 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 330 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 52-MMA02040C3300FB300 6787352 6787352P 1688205 MMA-330ACT-ND 958003-MMA02040C3300FB300 MMA02040C3300FB300 67H6820 12AC1692 19J4324
Product Name 0.4W 200V Resistor Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mma 0204 Series, 330 Ohm, 250 Mw, 1%, Metal Film Vishay Res, Aec-Q200, Thin Film, 330R, 1%, 0204; Resistance Vishay Surface Mount Melf Resistor, Mma 0204 Series, 330 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 2567459 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4223FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details