Vishay Precision Group Chip Resistor - Surface Mount - MMA02040C3012FB300 MMA02040C3012FB300

Description
Manufacturer: Vishay Win Source Part Number: 927414-MMA02040C3012 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 30.1 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: MMA02040C3012FB300-N D, 749-1898-6, 749-1898-2, 749-1898-1
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 927414-MMA02040C3012 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 30.1 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: MMA02040C3012FB300-N D, 749-1898-6, 749-1898-2, 749-1898-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C3012FB300
927414-MMA02040C3012FB300
Chip Resistor - Surface Mount - MMA02040C3012FB300 927414-MMA02040C3012FB300
Manufacturer: Vishay Win Source Part Number: 927414-MMA02040C3012 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 30.1 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: MMA02040C3012FB300-N D, 749-1898-6, 749-1898-2, 749-1898-1

Manufacturer: Vishay
Win Source Part Number: 927414-MMA02040C3012FB300
Series: MMA - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 30.1 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: 0204
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: MMA02040C3012FB300-ND, 749-1898-6, 749-1898-2, 749-1898-1

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1898-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1898-2-ND
Chip Resistor - Surface Mount 749-1898-2-ND
30.1 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

30.1 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1898-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1898-6-ND
Chip Resistor - Surface Mount 749-1898-6-ND
30.1 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

30.1 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1898-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1898-1-ND
Chip Resistor - Surface Mount 749-1898-1-ND
30.1 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

30.1 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
0.4W 150V Resistor - 52-MMA02040C3012FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 150V Resistor
52-MMA02040C3012FB300
0.4W 150V Resistor 52-MMA02040C3012FB300
MELF Resistors 0.4W 30.1Kohms 1% 0204 MELF 150V 50ppm Product overview: MMA02040C3012FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C3012FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 30.1Kohms 1% 0204 MELF 150V 50ppm Product overview: MMA02040C3012FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C3012FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 30K1, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7418 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K1, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7418
Res, 30K1, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7418
RES, 30K1, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 30K1, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res Thin Film 0204(1406) 30.1K Ohm 1% 0.25W(1/4W) ±50ppm/C Conformal Melf SMD Automotive Medical Blister T/R - 878-MMA02040C3012FB300 - Utmel Electronic Limited
Hong Kong, China
Res Thin Film 0204(1406) 30.1K Ohm 1% 0.25W(1/4W) ±50ppm/C Conformal Melf SMD Automotive Medical Blister T/R
878-MMA02040C3012FB300
Res Thin Film 0204(1406) 30.1K Ohm 1% 0.25W(1/4W) ±50ppm/C Conformal Melf SMD Automotive Medical Blister T/R 878-MMA02040C3012FB300
Res Thin Film 0204(1406) 30.1K Ohm 1% 0.25W(1/4W) ±50ppm/C Conformal Melf SMD Automotive Medical Blister T/R

Res Thin Film 0204(1406) 30.1K Ohm 1% 0.25W(1/4W) ±50ppm/C Conformal Melf SMD Automotive Medical Blister T/R

Supplier's Site
Resistors - Chip Resistor - Surface Mount - MMA02040C3012FB300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMA02040C3012FB300
Resistors - Chip Resistor - Surface Mount MMA02040C3012FB300
RES 30.1K OHM 1% 2/5W MELF 0204

RES 30.1K OHM 1% 2/5W MELF 0204

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 927414-MMA02040C3012FB300 749-1898-2-ND 52-MMA02040C3012FB300 84AH7418 878-MMA02040C3012FB300 MMA02040C3012FB300
Product Name Chip Resistor - Surface Mount - MMA02040C3012FB300 Chip Resistor - Surface Mount 0.4W 150V Resistor Res, 30K1, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay Res Thin Film 0204(1406) 30.1K Ohm 1% 0.25W(1/4W) ±50ppm/C Conformal Melf SMD Automotive Medical Blister T/R Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive; Medical
Mounting / Packaging MELF, 0204 MELF, 0204
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676247-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
View Details
3 suppliers
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details