Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - MMA02040C3011FB300 MMA02040C3011FB300

Description
Manufacturer: Vishay Win Source Part Number: 1078159-MMA02040C301 1FB300 Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.4W Resistance (Ohms): 3.01k Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0204 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1078159-MMA02040C301 1FB300 Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.4W Resistance (Ohms): 3.01k Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0204 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C3011FB300
1078159-MMA02040C3011FB300
Chip Resistor - Surface Mount - MMA02040C3011FB300 1078159-MMA02040C3011FB300
Manufacturer: Vishay Win Source Part Number: 1078159-MMA02040C301 1FB300 Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.4W Resistance (Ohms): 3.01k Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0204 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1078159-MMA02040C3011FB300
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.4W
Resistance (Ohms): 3.01k
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0204
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
0.4W 200V Resistor - 52-MMA02040C3011FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C3011FB300
0.4W 200V Resistor 52-MMA02040C3011FB300
MELF Resistors 0.4W 3.01Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C3011FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C3011FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 3.01Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C3011FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C3011FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1473-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1473-2-ND
Chip Resistor - Surface Mount 749-1473-2-ND
3.01 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

3.01 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1473-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1473-6-ND
Chip Resistor - Surface Mount 749-1473-6-ND
3.01 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

3.01 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1473-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1473-1-ND
Chip Resistor - Surface Mount 749-1473-1-ND
3.01 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

3.01 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 3K01, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7417 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K01, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7417
Res, 3K01, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7417
RES, 3K01, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 3K01, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1078159-MMA02040C3011FB300 52-MMA02040C3011FB300 749-1473-2-ND 84AH7417
Product Name Chip Resistor - Surface Mount - MMA02040C3011FB300 0.4W 200V Resistor Chip Resistor - Surface Mount Res, 3K01, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 3010 ohms 3010 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.4000 watts 0.4000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573272 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 15000 ohms
View Details