Vishay Precision Group Chip Resistor - Surface Mount MMA02040C3009FB300

Description
30 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
30 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1456-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1456-1-ND
Chip Resistor - Surface Mount 749-1456-1-ND
30 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

30 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1456-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1456-6-ND
Chip Resistor - Surface Mount 749-1456-6-ND
30 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

30 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1456-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1456-2-ND
Chip Resistor - Surface Mount 749-1456-2-ND
30 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

30 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C3009FB300
927413-MMA02040C3009FB300
Chip Resistor - Surface Mount - MMA02040C3009FB300 927413-MMA02040C3009FB300
Manufacturer: Vishay Win Source Part Number: 927413-MMA02040C3009 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 30 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-1456-6, 749-1456-1, 749-1456-2

Manufacturer: Vishay
Win Source Part Number: 927413-MMA02040C3009FB300
Series: MMA - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 30 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: 0204
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: 749-1456-6, 749-1456-1, 749-1456-2

Buy Now Datasheet
0.4W 200V Resistor - 52-MMA02040C3009FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C3009FB300
0.4W 200V Resistor 52-MMA02040C3009FB300
MELF Resistors 0.4W 30ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C3009FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C3009FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 30ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C3009FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C3009FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 30R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7415 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7415
Res, 30R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7415
RES, 30R, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 30R, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 749-1456-1-ND 927413-MMA02040C3009FB300 52-MMA02040C3009FB300 84AH7415
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MMA02040C3009FB300 0.4W 200V Resistor Res, 30R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204
Resistance Range 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details