Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - MMA02040C3008FB300 MMA02040C3008FB300

Description
Manufacturer: Vishay Win Source Part Number: 927412-MMA02040C3008 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 3 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-MMA02040C3008FB3 00TR, MMA02040C3008FB300-N D, 749-MMA02040C3008FB3 00DKR, 749-MMA02040C3008FB3 00CT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 927412-MMA02040C3008 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 3 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-MMA02040C3008FB3 00TR, MMA02040C3008FB300-N D, 749-MMA02040C3008FB3 00DKR, 749-MMA02040C3008FB3 00CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C3008FB300
927412-MMA02040C3008FB300
Chip Resistor - Surface Mount - MMA02040C3008FB300 927412-MMA02040C3008FB300
Manufacturer: Vishay Win Source Part Number: 927412-MMA02040C3008 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 3 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-MMA02040C3008FB3 00TR, MMA02040C3008FB300-N D, 749-MMA02040C3008FB3 00DKR, 749-MMA02040C3008FB3 00CT

Manufacturer: Vishay
Win Source Part Number: 927412-MMA02040C3008FB300
Series: MMA - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 3 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: 0204
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: 749-MMA02040C3008FB300TR, MMA02040C3008FB300-ND, 749-MMA02040C3008FB300DKR, 749-MMA02040C3008FB300CT

Buy Now Datasheet
0.4W 200V Resistor - 52-MMA02040C3008FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C3008FB300
0.4W 200V Resistor 52-MMA02040C3008FB300
MELF Resistors 0.4W 3ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C3008FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C3008FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 3ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C3008FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C3008FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C3008FB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C3008FB300CT-ND
Chip Resistor - Surface Mount 749-MMA02040C3008FB300CT-ND
3 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

3 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C3008FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C3008FB300TR-ND
Chip Resistor - Surface Mount 749-MMA02040C3008FB300TR-ND
3 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

3 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C3008FB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C3008FB300DKR-ND
Chip Resistor - Surface Mount 749-MMA02040C3008FB300DKR-ND
3 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

3 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA02040C3008FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040C3008FB300
Chip Resistor - Surface Mount MMA02040C3008FB300
RES 3 OHM 1% 2/5W MELF 0204

RES 3 OHM 1% 2/5W MELF 0204

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MMA02040C3008FB300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMA02040C3008FB300
Resistors - Chip Resistor - Surface Mount MMA02040C3008FB300
RES 3 OHM 1% 2/5W MELF 0204

RES 3 OHM 1% 2/5W MELF 0204

Supplier's Site
Res, 3R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7414 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7414
Res, 3R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7414
RES, 3R, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 3R, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 927412-MMA02040C3008FB300 52-MMA02040C3008FB300 749-MMA02040C3008FB300CT-ND MMA02040C3008FB300 MMA02040C3008FB300 84AH7414
Product Name Chip Resistor - Surface Mount - MMA02040C3008FB300 0.4W 200V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 3R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 3 ohms 3 ohms 3 ohms 3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD475GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details