The Vishay thin film resistor, part number 84AH7411, features a resistance value of 3 kΩ with a tolerance of 1%. It has a rated power dissipation of 0.4 W and is packaged in a 0204 size. This resistor is compliant with RoHS standards, making it suitable for environmentally conscious applications. The device is designed for high reliability and stability, making it ideal for use in automotive, telecommunication, and medical equipment. It operates effectively within a temperature range of -55 °C to 155 °C and has a temperature coefficient of ± 50 ppm/K. The resistor is also AEC-Q200 qualified, ensuring it meets stringent automotive standards.
MELF Resistors 0.4W 3Kohms 1% 0204 MELF 150V 50ppm Product overview: MMA02040C3001FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C3001FB30
3 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
3 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
3 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES, 3K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-MMA02040C3001FB300 | 6787343 | 1803693 | 749-1472-1-ND | 84AH7411 |
| Product Name | 0.4W 150V Resistor | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 3K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay |
| Resistance Range | 3000 ohms | ||||
| Tolerance | 1 +/- % | 1 +/- % | |||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |||
| Operating DC Voltage | 200 volts | ||||
| Operating AC Voltage | 200 volts |