Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMA02040C2741FB300

Description
2.74 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
2.74 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1897-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1897-2-ND
Chip Resistor - Surface Mount 749-1897-2-ND
2.74 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.74 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1897-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1897-1-ND
Chip Resistor - Surface Mount 749-1897-1-ND
2.74 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.74 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1897-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1897-6-ND
Chip Resistor - Surface Mount 749-1897-6-ND
2.74 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.74 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C2741FB300
747559-MMA02040C2741FB300
Chip Resistor - Surface Mount - MMA02040C2741FB300 747559-MMA02040C2741FB300
Manufacturer: Vishay Win Source Part Number: 747559-MMA02040C2741 FB300 Manufacturer Homepage: www.vishay.com Reference case: 0204 Reference Date Code: 2014 Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 747559-MMA02040C2741FB300
Manufacturer Homepage: www.vishay.com
Reference case: 0204
Reference Date Code: 2014
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
0.4W 200V Resistor - 52-MMA02040C2741FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C2741FB300
0.4W 200V Resistor 52-MMA02040C2741FB300
MELF Resistors 0.4W 2.74Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C2741FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2741FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 2.74Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C2741FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2741FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 2K74, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7407 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K74, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7407
Res, 2K74, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7407
RES, 2K74, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 2K74, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MMA02040C2741FB300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMA02040C2741FB300
Resistors - Chip Resistor - Surface Mount MMA02040C2741FB300
RES 2.74K OHM 1% 2/5W MELF 0204

RES 2.74K OHM 1% 2/5W MELF 0204

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 749-1897-2-ND 747559-MMA02040C2741FB300 52-MMA02040C2741FB300 84AH7407 MMA02040C2741FB300
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MMA02040C2741FB300 0.4W 200V Resistor Res, 2K74, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204 MELF, 0204
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details