Vishay Precision Group Chip Resistor - Surface Mount - MMA02040C2709FB300 MMA02040C2709FB300

Description
Manufacturer: Vishay Beyschlag Win Source Part Number: 801760-MMA02040C2709 FB300 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.4W, 2/5W Composition: Thin Film Number of Terminations: 2 Resistance: 27 Ohms Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Manufacturer Package: MELF, 0204 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag Win Source Part Number: 801760-MMA02040C2709 FB300 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.4W, 2/5W Composition: Thin Film Number of Terminations: 2 Resistance: 27 Ohms Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Manufacturer Package: MELF, 0204 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C2709FB300
801760-MMA02040C2709FB300
Chip Resistor - Surface Mount - MMA02040C2709FB300 801760-MMA02040C2709FB300
Manufacturer: Vishay Beyschlag Win Source Part Number: 801760-MMA02040C2709 FB300 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.4W, 2/5W Composition: Thin Film Number of Terminations: 2 Resistance: 27 Ohms Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Manufacturer Package: MELF, 0204 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Beyschlag
Win Source Part Number: 801760-MMA02040C2709FB300
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.4W, 2/5W
Composition: Thin Film
Number of Terminations: 2
Resistance: 27 Ohms
Supplier Device Package: 0204
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Manufacturer Package: MELF, 0204
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Chip Resistor - Surface Mount - 749-1455-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1455-6-ND
Chip Resistor - Surface Mount 749-1455-6-ND
27 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

27 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1455-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1455-1-ND
Chip Resistor - Surface Mount 749-1455-1-ND
27 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

27 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1455-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1455-2-ND
Chip Resistor - Surface Mount 749-1455-2-ND
27 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

27 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Resistors - 6787337 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787337
Surface Mount Resistors 6787337
Vishay MMA02040C2709FB300

Vishay MMA02040C2709FB300

Supplier's Site
Surface Mount Resistors - 6787337P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787337P
Surface Mount Resistors 6787337P
Vishay MMA02040C2709FB300

Vishay MMA02040C2709FB300

Supplier's Site
Surface Mount Resistors - 1688201 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688201
Surface Mount Resistors 1688201
Vishay MMA02040C2709FB300

Vishay MMA02040C2709FB300

Supplier's Site
Surface Mount Resistors - 1803783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1803783
Surface Mount Resistors 1803783
Vishay MMA02040C2709FB300

Vishay MMA02040C2709FB300

Supplier's Site
0.4W 200V Resistor - 52-MMA02040C2709FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C2709FB300
0.4W 200V Resistor 52-MMA02040C2709FB300
MELF Resistors 0.4W 27ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C2709FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2709FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 27ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C2709FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2709FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mma 0204 Series, 27 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay - 19J4323 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 27 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
19J4323
Surface Mount Melf Resistor, Mma 0204 Series, 27 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay 19J4323
Surface Mount MELF Resistor, MMA 0204 Series, 27 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 27 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 801760-MMA02040C2709FB300 749-1455-6-ND 6787337 6787337P 1688201 52-MMA02040C2709FB300 19J4323
Product Name Chip Resistor - Surface Mount - MMA02040C2709FB300 Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors 0.4W 200V Resistor Surface Mount Melf Resistor, Mma 0204 Series, 27 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin film MetalFilm
Resistance Range 27 ohms 27 ohms 27 ohms 27 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.4000 watts 0.4000 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2493FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details