Vishay Precision Group Chip Resistor - Surface Mount MMA02040C2701FB300

Description
2.7 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
2.7 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMA-2.7KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-2.7KACT-ND
Chip Resistor - Surface Mount MMA-2.7KACT-ND
2.7 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.7 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-2.7KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-2.7KADKR-ND
Chip Resistor - Surface Mount MMA-2.7KADKR-ND
2.7 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.7 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-2.7KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-2.7KATR-ND
Chip Resistor - Surface Mount MMA-2.7KATR-ND
2.7 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.7 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Resistors - 6787318 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787318
Surface Mount Resistors 6787318
Vishay MMA02040C2701FB300

Vishay MMA02040C2701FB300

Supplier's Site
Surface Mount Resistors - 6787318P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787318P
Surface Mount Resistors 6787318P
Vishay MMA02040C2701FB300

Vishay MMA02040C2701FB300

Supplier's Site
Surface Mount Resistors - 1803732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1803732
Surface Mount Resistors 1803732
Vishay MMA02040C2701FB300

Vishay MMA02040C2701FB300

Supplier's Site
Surface Mount Resistors - 1688197 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688197
Surface Mount Resistors 1688197
Vishay MMA02040C2701FB300

Vishay MMA02040C2701FB300

Supplier's Site
0.4W 200V Resistor - 52-MMA02040C2701FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C2701FB300
0.4W 200V Resistor 52-MMA02040C2701FB300
MELF Resistors 0.4W 2.7Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C2701FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2701FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 2.7Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C2701FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2701FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1127019-MMA02040C2701FB300
Resistors - Chip Resistor - Surface Mount 1127019-MMA02040C2701FB300
Win Source Part Number: 1127019-MMA02040C270 1FB300 Category: Resistors>Chip Resistor - Surface Mount Series: MMA - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.4W, 2/5W Composition: Thin Film Number of Terminations: 2 Resistance: 2.7 kOhms Package / Case: MELF, 0204 Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MMA-2.7KACT,MMA-2.7K DKR-ND,MMA-2.7KTR-ND ,MMA-2.7KATR,MMA-2.7 KCT,MMA-2.7KCT-ND,MM A-2.7KDKR,MMA-2.7KTR ,MMA-2.7KADKR

Win Source Part Number: 1127019-MMA02040C2701FB300
Category: Resistors>Chip Resistor - Surface Mount
Series: MMA - Professional
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Standard Package: 3,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.4W, 2/5W
Composition: Thin Film
Number of Terminations: 2
Resistance: 2.7 kOhms
Package / Case: MELF, 0204
Supplier Device Package: 0204
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: MMA-2.7KACT,MMA-2.7KDKR-ND,MMA-2.7KTR-ND,MMA-2.7KATR,MMA-2.7KCT,MMA-2.7KCT-ND,MMA-2.7KDKR,MMA-2.7KTR,MMA-2.7KADKR

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA02040C2701FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040C2701FB300
Chip Resistor - Surface Mount MMA02040C2701FB300
RES SMD 2.7K OHM 1% 0.4W 0204

RES SMD 2.7K OHM 1% 0.4W 0204

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 2K7, 1%, 0204; Resistance Vishay - 12AC1689 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 2K7, 1%, 0204; Resistance Vishay
12AC1689
Res, Aec-Q200, Thin Film, 2K7, 1%, 0204; Resistance Vishay 12AC1689
RES, AEC-Q200, THIN FILM, 2K7, 1%, 0204; Resistance:2.7kohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 2K7, 1%, 0204; Resistance:2.7kohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mma 0204 Series, 2.7 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay - 68H8786 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 2.7 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
68H8786
Surface Mount Melf Resistor, Mma 0204 Series, 2.7 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay 68H8786
Surface Mount MELF Resistor, MMA 0204 Series, 2.7 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 2.7 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
400mW Thin Film Resistor 200V ±50ppm/℃ ±1% -55℃~+155℃ 2.7kΩ 0204 Chip Resistor - Surface Mount ROHS - 17930-MMA02040C2701FB300 - Utmel Electronic Limited
Hong Kong, China
400mW Thin Film Resistor 200V ±50ppm/℃ ±1% -55℃~+155℃ 2.7kΩ 0204 Chip Resistor - Surface Mount ROHS
17930-MMA02040C2701FB300
400mW Thin Film Resistor 200V ±50ppm/℃ ±1% -55℃~+155℃ 2.7kΩ 0204 Chip Resistor - Surface Mount ROHS 17930-MMA02040C2701FB300
400mW Thin Film Resistor 200V ±50ppm/℃ ±1% -55℃~+155℃ 2.7kΩ 0204 Chip Resistor - Surface Mount ROHS

400mW Thin Film Resistor 200V ±50ppm/℃ ±1% -55℃~+155℃ 2.7kΩ 0204 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number MMA-2.7KACT-ND 6787318 6787318P 1803732 52-MMA02040C2701FB300 1127019-MMA02040C2701FB300 MMA02040C2701FB300 12AC1689 68H8786 17930-MMA02040C2701FB300
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors 0.4W 200V Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Aec-Q200, Thin Film, 2K7, 1%, 0204; Resistance Vishay Surface Mount Melf Resistor, Mma 0204 Series, 2.7 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay 400mW Thin Film Resistor 200V ±50ppm/℃ ±1% -55℃~+155℃ 2.7kΩ 0204 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD); Melf 0204 Surface Mount Technology (SMT / SMD); 0204 Surface Mount Technology (SMT / SMD); Melf 0204 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2573325 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 4.7 ohms
View Details