MELF Resistors 0.4W 270ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C2700FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2700FB30
270 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
270 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
270 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES SMD 270 OHM 1% 0.4W 0204
Surface Mount MELF Resistor, MMA 0204 Series, 270 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes
RES SMD 270 OHM 1% 0.4W 0204
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 6787315 | 1688196 | 52-MMA02040C2700FB300 | MMA-270ADKR-ND | MMA02040C2700FB300 | 19J4320 | 878-MMA02040C2700FB300 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | 0.4W 200V Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Surface Mount Melf Resistor, Mma 0204 Series, 270 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay | RES SMD 270 OHM 1% 0.4W 0204 |
| Technology / Construction | Thin film | Thin film | Thin Film (Chip) | Thin Film (Chip) | MetalFilm | Thin Film (Chip); Thin Film | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Melf 0204 | Surface Mount Technology (SMT / SMD); Melf 0204 | MELF, 0204 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | ||
| Standards and Certifications | RoHS | RoHS; Aec-q200 | RoHS | RoHS | RoHS | ||
| Resistance Range | 270 ohms | 270 ohms | 270 ohms | 270 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |