Vishay Intertechnology, Inc. 0.4W 200V Resistor MMA02040C2493FB300

Description
MELF Resistors 0.4W 249Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C2493FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2493FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.4W 249Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C2493FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2493FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W 200V Resistor - 52-MMA02040C2493FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C2493FB300
0.4W 200V Resistor 52-MMA02040C2493FB300
MELF Resistors 0.4W 249Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C2493FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2493FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 249Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C2493FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2493FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1327124-MMA02040C2493FB300 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327124-MMA02040C2493FB300
Resistors - Chip Resistor - Surface Mount 1327124-MMA02040C2493FB300
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1327124-MMA02040C249 3FB300 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.4W, 2/5W Composition: Thin Film Number of Terminations: 2 Resistance: 249 kOhms Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Case / Package: MELF, 0204 ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Other Part Number: MMA02040C2493FB300-N D,749-1895-6,749-189 5-1,749-1895-2 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1327124-MMA02040C2493FB300
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200
Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Standard Package: 3,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.4W, 2/5W
Composition: Thin Film
Number of Terminations: 2
Resistance: 249 kOhms
Supplier Device Package: 0204
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: MELF, 0204
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Other Part Number: MMA02040C2493FB300-ND,749-1895-6,749-1895-1,749-1895-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1895-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1895-2-ND
Chip Resistor - Surface Mount 749-1895-2-ND
249 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

249 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1895-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1895-6-ND
Chip Resistor - Surface Mount 749-1895-6-ND
249 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

249 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1895-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1895-1-ND
Chip Resistor - Surface Mount 749-1895-1-ND
249 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

249 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA02040C2493FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040C2493FB300
Chip Resistor - Surface Mount MMA02040C2493FB300
RES 249K OHM 1% 2/5W MELF 0204

RES 249K OHM 1% 2/5W MELF 0204

Supplier's Site Datasheet
Res, 249K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7405 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7405
Res, 249K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7405
RES, 249K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 249K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-MMA02040C2493FB300 1327124-MMA02040C2493FB300 749-1895-2-ND MMA02040C2493FB300 84AH7405
Product Name 0.4W 200V Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 249K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Resistance Range 249000 ohms 249000 ohms 249000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details