Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMA02040C2430FB300

Description
243 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
243 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MMA02040C2430FB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C2430FB300CT-ND
Chip Resistor - Surface Mount 749-MMA02040C2430FB300CT-ND
243 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

243 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C2430FB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C2430FB300DKR-ND
Chip Resistor - Surface Mount 749-MMA02040C2430FB300DKR-ND
243 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

243 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C2430FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C2430FB300TR-ND
Chip Resistor - Surface Mount 749-MMA02040C2430FB300TR-ND
243 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

243 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
0.4W 200V Resistor - 52-MMA02040C2430FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C2430FB300
0.4W 200V Resistor 52-MMA02040C2430FB300
MELF Resistors 0.4W 243ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C2430FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2430FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 243ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C2430FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2430FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326313-MMA02040C2430FB300 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326313-MMA02040C2430FB300
Resistors - Chip Resistor - Surface Mount 1326313-MMA02040C2430FB300
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1326313-MMA02040C243 0FB300 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.4W, 2/5W Composition: Thin Film Number of Terminations: 2 Resistance: 243 Ohms Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Case / Package: MELF, 0204 ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Other Part Number: MMA02040C2430FB300-N D,749-MMA02040C2430F B300TR,749-MMA02040C 2430FB300CT,749-MMA0 2040C2430FB300DKR RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1326313-MMA02040C2430FB300
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200
Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Standard Package: 3,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.4W, 2/5W
Composition: Thin Film
Number of Terminations: 2
Resistance: 243 Ohms
Supplier Device Package: 0204
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: MELF, 0204
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Other Part Number: MMA02040C2430FB300-ND,749-MMA02040C2430FB300TR,749-MMA02040C2430FB300CT,749-MMA02040C2430FB300DKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 749-MMA02040C2430FB300CT-ND 52-MMA02040C2430FB300 1326313-MMA02040C2430FB300
Product Name Chip Resistor - Surface Mount 0.4W 200V Resistor Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging MELF, 0204
Resistance Range 243 ohms 243 ohms 243 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details