Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMA02040C2409FB300

Description
24 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
24 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1894-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1894-2-ND
Chip Resistor - Surface Mount 749-1894-2-ND
24 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

24 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1894-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1894-6-ND
Chip Resistor - Surface Mount 749-1894-6-ND
24 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

24 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1894-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1894-1-ND
Chip Resistor - Surface Mount 749-1894-1-ND
24 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

24 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
0.4W 150V Resistor - 52-MMA02040C2409FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 150V Resistor
52-MMA02040C2409FB300
0.4W 150V Resistor 52-MMA02040C2409FB300
MELF Resistors 0.4W 24ohms 1% 0204 MELF 150V 50ppm Product overview: MMA02040C2409FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2409FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 24ohms 1% 0204 MELF 150V 50ppm Product overview: MMA02040C2409FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2409FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 24R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7401 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7401
Res, 24R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7401
RES, 24R, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 24R, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMA02040C2409FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040C2409FB300
Chip Resistor - Surface Mount MMA02040C2409FB300
RES 24 OHM 1% 2/5W MELF 0204

RES 24 OHM 1% 2/5W MELF 0204

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 749-1894-2-ND 52-MMA02040C2409FB300 84AH7401 MMA02040C2409FB300
Product Name Chip Resistor - Surface Mount 0.4W 150V Resistor Res, 24R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204
Resistance Range 24 ohms 24 ohms 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details