Vishay Precision Group Surface Mount Resistors MMA02040C2400FB300

Description
Vishay MMA02040C2400FB300
Request a Quote Datasheet
Description
Vishay MMA02040C2400FB300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6787309 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787309
Surface Mount Resistors 6787309
Vishay MMA02040C2400FB300

Vishay MMA02040C2400FB300

Supplier's Site
Surface Mount Resistors - 6787309P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787309P
Surface Mount Resistors 6787309P
Vishay MMA02040C2400FB300

Vishay MMA02040C2400FB300

Supplier's Site
Surface Mount Resistors - 1688194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688194
Surface Mount Resistors 1688194
Vishay MMA02040C2400FB300

Vishay MMA02040C2400FB300

Supplier's Site
Surface Mount Resistors - 1803709 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1803709
Surface Mount Resistors 1803709
Vishay MMA02040C2400FB300

Vishay MMA02040C2400FB300

Supplier's Site
Chip Resistor - Surface Mount - 749-1463-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1463-6-ND
Chip Resistor - Surface Mount 749-1463-6-ND
240 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

240 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1463-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1463-1-ND
Chip Resistor - Surface Mount 749-1463-1-ND
240 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

240 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1463-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1463-2-ND
Chip Resistor - Surface Mount 749-1463-2-ND
240 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

240 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Metal Film Resistors, Axial Leaded, Mma 0204-50 1% Bl 240R Rohs Compliant Vishay - 05M4858 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistors, Axial Leaded, Mma 0204-50 1% Bl 240R Rohs Compliant Vishay
05M4858
Metal Film Resistors, Axial Leaded, Mma 0204-50 1% Bl 240R Rohs Compliant Vishay 05M4858
METAL FILM RESISTORS, AXIAL LEADED, MMA 0204-50 1% BL 240R ROHS COMPLIANT: YES

METAL FILM RESISTORS, AXIAL LEADED, MMA 0204-50 1% BL 240R ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 240R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7396 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7396
Res, 240R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7396
RES, 240R, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 240R, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6787309 6787309P 1688194 749-1463-6-ND 05M4858 84AH7396
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Metal Film Resistors, Axial Leaded, Mma 0204-50 1% Bl 240R Rohs Compliant Vishay Res, 240R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin film Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204 Surface Mount Technology (SMT / SMD); 0204 Surface Mount Technology (SMT / SMD); Melf 0204 MELF, 0204 Axial Leads
Standards and Certifications RoHS RoHS RoHS; Aec-q200 RoHS RoHS
Resistance Range 240 ohms 240 ohms
Power Rating 0.2500 watts 0.4000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers