Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - MMA02040C2370FB300 MMA02040C2370FB300

Description
Manufacturer: Vishay Win Source Part Number: 740087-MMA02040C2370 FB300 Manufacturer Homepage: www.vishay.com Reference case: 3k pcs/Per Reel Reference Date Code: 10+/Rohs Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 740087-MMA02040C2370 FB300 Manufacturer Homepage: www.vishay.com Reference case: 3k pcs/Per Reel Reference Date Code: 10+/Rohs Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C2370FB300
740087-MMA02040C2370FB300
Chip Resistor - Surface Mount - MMA02040C2370FB300 740087-MMA02040C2370FB300
Manufacturer: Vishay Win Source Part Number: 740087-MMA02040C2370 FB300 Manufacturer Homepage: www.vishay.com Reference case: 3k pcs/Per Reel Reference Date Code: 10+/Rohs Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 740087-MMA02040C2370FB300
Manufacturer Homepage: www.vishay.com
Reference case: 3k pcs/Per Reel
Reference Date Code: 10+/Rohs
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
Chip Resistor - Surface Mount - 749-MMA02040C2370FB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C2370FB300DKR-ND
Chip Resistor - Surface Mount 749-MMA02040C2370FB300DKR-ND
RES 237 OHM 1% 2/5W MELF 0204

RES 237 OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C2370FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C2370FB300TR-ND
Chip Resistor - Surface Mount 749-MMA02040C2370FB300TR-ND
237 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

237 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C2370FB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C2370FB300CT-ND
Chip Resistor - Surface Mount 749-MMA02040C2370FB300CT-ND
RES 237 OHM 1% 2/5W MELF 0204

RES 237 OHM 1% 2/5W MELF 0204

Buy Now Datasheet
0.4W 200V Resistor - 52-MMA02040C2370FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C2370FB300
0.4W 200V Resistor 52-MMA02040C2370FB300
MELF Resistors 0.4W 237ohms 1% 0204 200V Product overview: MMA02040C2370FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2370FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 237ohms 1% 0204 200V Product overview: MMA02040C2370FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2370FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Thin Film 0204(1406) 237 Ohm 1% 0.25W(1/4W) ±50ppm/C Conformal Melf SMD Automotive Medical Blister T/R - 878-MMA02040C2370FB300 - Utmel Electronic Limited
Hong Kong, China
Res Thin Film 0204(1406) 237 Ohm 1% 0.25W(1/4W) ±50ppm/C Conformal Melf SMD Automotive Medical Blister T/R
878-MMA02040C2370FB300
Res Thin Film 0204(1406) 237 Ohm 1% 0.25W(1/4W) ±50ppm/C Conformal Melf SMD Automotive Medical Blister T/R 878-MMA02040C2370FB300
Res Thin Film 0204(1406) 237 Ohm 1% 0.25W(1/4W) ±50ppm/C Conformal Melf SMD Automotive Medical Blister T/R

Res Thin Film 0204(1406) 237 Ohm 1% 0.25W(1/4W) ±50ppm/C Conformal Melf SMD Automotive Medical Blister T/R

Supplier's Site
Resistors - Chip Resistor - Surface Mount - MMA02040C2370FB300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMA02040C2370FB300
Resistors - Chip Resistor - Surface Mount MMA02040C2370FB300
RES 237 OHM 1% 2/5W MELF 0204

RES 237 OHM 1% 2/5W MELF 0204

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 740087-MMA02040C2370FB300 749-MMA02040C2370FB300DKR-ND 52-MMA02040C2370FB300 878-MMA02040C2370FB300 MMA02040C2370FB300
Product Name Chip Resistor - Surface Mount - MMA02040C2370FB300 Chip Resistor - Surface Mount 0.4W 200V Resistor Res Thin Film 0204(1406) 237 Ohm 1% 0.25W(1/4W) ±50ppm/C Conformal Melf SMD Automotive Medical Blister T/R Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive; Medical
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging MELF, 0204 MELF, 0204
Resistance Range 237 ohms 237 ohms 237 ohms 237 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details