Vishay Precision Group Resistors - Chip Resistor - Surface Mount MMA02040C2211FB300

Description
Win Source Part Number: 1379181-MMA02040C221 1FB300 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: MMA - Professional Package: Tape & Reel Product Status: Active Features: Anti-Sulfur, Automotive AEC-Q200 Package / Case: MELF, 0204 Supplier Device Package: 0204 HTSUS: 8533.21.0040 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 2.21 kOhms Power (Watts): 0.4W, 2/5W Composition: Thin Film Number of Terminations: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1379181-MMA02040C221 1FB300 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: MMA - Professional Package: Tape & Reel Product Status: Active Features: Anti-Sulfur, Automotive AEC-Q200 Package / Case: MELF, 0204 Supplier Device Package: 0204 HTSUS: 8533.21.0040 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 2.21 kOhms Power (Watts): 0.4W, 2/5W Composition: Thin Film Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1379181-MMA02040C2211FB300 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1379181-MMA02040C2211FB300
Resistors - Chip Resistor - Surface Mount 1379181-MMA02040C2211FB300
Win Source Part Number: 1379181-MMA02040C221 1FB300 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: MMA - Professional Package: Tape & Reel Product Status: Active Features: Anti-Sulfur, Automotive AEC-Q200 Package / Case: MELF, 0204 Supplier Device Package: 0204 HTSUS: 8533.21.0040 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 2.21 kOhms Power (Watts): 0.4W, 2/5W Composition: Thin Film Number of Terminations: 2

Win Source Part Number: 1379181-MMA02040C2211FB300
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: MMA - Professional
Package: Tape & Reel
Product Status: Active
Features: Anti-Sulfur, Automotive AEC-Q200
Package / Case: MELF, 0204
Supplier Device Package: 0204
HTSUS: 8533.21.0040
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 2.21 kOhms
Power (Watts): 0.4W, 2/5W
Composition: Thin Film
Number of Terminations: 2

Buy Now Datasheet
0.4W 200V Resistor - 52-MMA02040C2211FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C2211FB300
0.4W 200V Resistor 52-MMA02040C2211FB300
MELF Resistors 0.4W 2.21Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C2211FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2211FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 2.21Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C2211FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2211FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMA-2.21KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-2.21KATR-ND
Chip Resistor - Surface Mount MMA-2.21KATR-ND
2.21 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.21 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-2.21KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-2.21KACT-ND
Chip Resistor - Surface Mount MMA-2.21KACT-ND
2.21 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.21 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-2.21KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-2.21KADKR-ND
Chip Resistor - Surface Mount MMA-2.21KADKR-ND
2.21 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.21 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Resistor,metal Alloy,2.21Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay - 20M4763 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,2.21Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
20M4763
Resistor,metal Alloy,2.21Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay 20M4763
Resistor,Metal Alloy,2.21KOhms,200W V,1+/-% Tol,-50,50ppm-TC RoHS Compliant: Yes

Resistor,Metal Alloy,2.21KOhms,200WV,1+/-% Tol,-50,50ppm-TC RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K21, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7391 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7391
Res, 2K21, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7391
RES, 2K21, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 2K21, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MMA02040C2211FB300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMA02040C2211FB300
Resistors - Chip Resistor - Surface Mount MMA02040C2211FB300
RES SMD 2.21K OHM 1% 0.4W 0204

RES SMD 2.21K OHM 1% 0.4W 0204

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1379181-MMA02040C2211FB300 52-MMA02040C2211FB300 MMA-2.21KATR-ND 20M4763 84AH7391 MMA02040C2211FB300
Product Name Resistors - Chip Resistor - Surface Mount 0.4W 200V Resistor Chip Resistor - Surface Mount Resistor,metal Alloy,2.21Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay Res, 2K21, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) MetalAlloy Thin Film (Chip) Thin Film (Chip)
Resistance Range 2210 ohms 2210 ohms 2210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.4000 watts 0.4000 watts 0.4000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573241 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 27 ohms
View Details