Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMA02040C2211FB000

Description
2.21 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Description
2.21 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 970725-MMA02040C2211FB000 is a surface mount chip resistor from the MMA series, designed for professional applications. It features a resistance value of 2.21 kΩ with a tolerance of ±1%. The resistor is constructed using thin film technology, which provides excellent stability and reliability, making it suitable for automotive, telecommunication, and medical equipment applications. It operates within a temperature range of -55°C to 155°C and has a rated power dissipation of 0.4W. The temperature coefficient is specified at ±50 ppm/°C. This component is AEC-Q200 qualified, ensuring it meets stringent automotive standards. It is packaged in tape and reel format, with a standard package quantity of 10,000 units, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 970725-MMA02040C2211FB000 is a surface mount chip resistor from the MMA series, designed for professional applications. It features a resistance value of 2.21 kΩ with a tolerance of ±1%. The resistor is constructed using thin film technology, which provides excellent stability and reliability, making it suitable for automotive, telecommunication, and medical equipment applications. It operates within a temperature range of -55°C to 155°C and has a rated power dissipation of 0.4W. The temperature coefficient is specified at ±50 ppm/°C. This component is AEC-Q200 qualified, ensuring it meets stringent automotive standards. It is packaged in tape and reel format, with a standard package quantity of 10,000 units, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MMA02040C2211FB000CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C2211FB000CT-ND
Chip Resistor - Surface Mount 749-MMA02040C2211FB000CT-ND
2.21 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.21 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C2211FB000DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C2211FB000DKR-ND
Chip Resistor - Surface Mount 749-MMA02040C2211FB000DKR-ND
2.21 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.21 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C2211FB000TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C2211FB000TR-ND
Chip Resistor - Surface Mount 749-MMA02040C2211FB000TR-ND
2.21 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.21 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
970725-MMA02040C2211FB000
Resistors - Chip Resistor - Surface Mount 970725-MMA02040C2211FB000
Win Source Part Number: 970725-MMA02040C2211 FB000 Category: Resistors>Chip Resistor - Surface Mount Series: MMA - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.4W, 2/5W Composition: Thin Film Number of Terminations: 2 Resistance: 2.21 kOhms Package / Case: MELF, 0204 Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MMA02040C2211FB000-N D,749-MMA02040C2211F B000DKR,749-MMA02040 C2211FB000CT,749-MMA 02040C2211FB000TR

Win Source Part Number: 970725-MMA02040C2211FB000
Category: Resistors>Chip Resistor - Surface Mount
Series: MMA - Professional
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.4W, 2/5W
Composition: Thin Film
Number of Terminations: 2
Resistance: 2.21 kOhms
Package / Case: MELF, 0204
Supplier Device Package: 0204
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: MMA02040C2211FB000-ND,749-MMA02040C2211FB000DKR,749-MMA02040C2211FB000CT,749-MMA02040C2211FB000TR

Buy Now Datasheet
0.4W 200V Resistor - 52-MMA02040C2211FB000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C2211FB000
0.4W 200V Resistor 52-MMA02040C2211FB000
MELF Resistors 0.4W 2.21Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C2211FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2211FB00 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 2.21Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C2211FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2211FB000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 2K21, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7390 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7390
Res, 2K21, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7390
RES, 2K21, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 2K21, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 749-MMA02040C2211FB000CT-ND 970725-MMA02040C2211FB000 52-MMA02040C2211FB000 84AH7390
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount 0.4W 200V Resistor Res, 2K21, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details