Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMA02040C2210FB300

Description
221 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
221 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1462-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1462-1-ND
Chip Resistor - Surface Mount 749-1462-1-ND
221 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

221 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1462-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1462-2-ND
Chip Resistor - Surface Mount 749-1462-2-ND
221 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

221 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1462-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1462-6-ND
Chip Resistor - Surface Mount 749-1462-6-ND
221 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

221 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
0.4W 221ohm 200V Resistor - 52-MMA02040C2210FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 221ohm 200V Resistor
52-MMA02040C2210FB300
0.4W 221ohm 200V Resistor 52-MMA02040C2210FB300
MELF Resistors 0.4W 221ohm 1% 0204 MELF 200V 50ppm Product overview: MMA02040C2210FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 221ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 221ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2210FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 221ohm 1% 0204 MELF 200V 50ppm Product overview: MMA02040C2210FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 221ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 221ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2210FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 221R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7389 - Newark, An Avnet Company
Chicago, IL, United States
Res, 221R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7389
Res, 221R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7389
RES, 221R, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 221R, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-1462-1-ND 52-MMA02040C2210FB300 84AH7389
Product Name Chip Resistor - Surface Mount 0.4W 221ohm 200V Resistor Res, 221R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204
Resistance Range 221 ohms 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2567503 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details