Vishay Precision Group 0.4W 200V Resistor MMA02040C2209FB300

Description
MELF Resistors 0.4W 22ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C2209FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2209FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.4W 22ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C2209FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2209FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W 200V Resistor - 52-MMA02040C2209FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C2209FB300
0.4W 200V Resistor 52-MMA02040C2209FB300
MELF Resistors 0.4W 22ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C2209FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2209FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 22ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C2209FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2209FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C2209FB300
885239-MMA02040C2209FB300
Chip Resistor - Surface Mount - MMA02040C2209FB300 885239-MMA02040C2209FB300
Manufacturer: Vishay Win Source Part Number: 885239-MMA02040C2209 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 22 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: MMA-22CT-ND, MMA-22ACT, MMA-22ATR, MMA-22ADKR, MMA-22DKR, MMA-22CT, MMA-22TR, MMA-22TR-ND, MMA-22DKR-ND

Manufacturer: Vishay
Win Source Part Number: 885239-MMA02040C2209FB300
Series: MMA - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 22 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: 0204
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: MMA-22CT-ND, MMA-22ACT, MMA-22ATR, MMA-22ADKR, MMA-22DKR, MMA-22CT, MMA-22TR, MMA-22TR-ND, MMA-22DKR-ND

Buy Now Datasheet
Surface Mount Resistors - 6787299 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787299
Surface Mount Resistors 6787299
Vishay MMA02040C2209FB300

Vishay MMA02040C2209FB300

Supplier's Site
Surface Mount Resistors - 6787299P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787299P
Surface Mount Resistors 6787299P
Vishay MMA02040C2209FB300

Vishay MMA02040C2209FB300

Supplier's Site
Surface Mount Resistors - 1688193 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688193
Surface Mount Resistors 1688193
Vishay MMA02040C2209FB300

Vishay MMA02040C2209FB300

Supplier's Site
Surface Mount Resistors - 1803702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1803702
Surface Mount Resistors 1803702
Vishay MMA02040C2209FB300

Vishay MMA02040C2209FB300

Supplier's Site
Chip Resistor - Surface Mount - MMA-22ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-22ADKR-ND
Chip Resistor - Surface Mount MMA-22ADKR-ND
22 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

22 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-22ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-22ACT-ND
Chip Resistor - Surface Mount MMA-22ACT-ND
22 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

22 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-22ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-22ATR-ND
Chip Resistor - Surface Mount MMA-22ATR-ND
22 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

22 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA02040C2209FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040C2209FB300
Chip Resistor - Surface Mount MMA02040C2209FB300
RES SMD 22 OHM 1% 0.4W 0204

RES SMD 22 OHM 1% 0.4W 0204

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mma 0204 Series, 22 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay - 19J4319 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 22 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
19J4319
Surface Mount Melf Resistor, Mma 0204 Series, 22 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay 19J4319
Surface Mount MELF Resistor, MMA 0204 Series, 22 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 22 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-MMA02040C2209FB300 885239-MMA02040C2209FB300 6787299 6787299P 1688193 MMA-22ADKR-ND MMA02040C2209FB300 19J4319
Product Name 0.4W 200V Resistor Chip Resistor - Surface Mount - MMA02040C2209FB300 Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mma 0204 Series, 22 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details