Vishay Precision Group 0.4W 200V Resistor MMA02040C2208FB300

Description
MELF Resistors 0.4W 2.2ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C2208FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2208FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MELF Resistors 0.4W 2.2ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C2208FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2208FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MMA 0204 Series Surface Mount MELF Resistor features a resistance value of 2.2 Ohms, a power rating of 250 mW, and a tolerance of 1%. It is constructed using advanced metal film technology, ensuring excellent stability and reliability, making it suitable for applications in automotive, telecommunications, and medical equipment. The resistor operates within a temperature range of -55 °C to 155 °C and has a maximum operating voltage of 200 V. It is RoHS compliant and AEC-Q200 qualified, indicating its suitability for high-reliability applications. The product is available in antistatic blister tape packaging, facilitating easy handling and integration into various electronic designs.

Datasheet Summary
Powered by GS/AI

The MMA 0204 Series Surface Mount MELF Resistor features a resistance value of 2.2 Ohms, a power rating of 250 mW, and a tolerance of 1%. It is constructed using advanced metal film technology, ensuring excellent stability and reliability, making it suitable for applications in automotive, telecommunications, and medical equipment. The resistor operates within a temperature range of -55 °C to 155 °C and has a maximum operating voltage of 200 V. It is RoHS compliant and AEC-Q200 qualified, indicating its suitability for high-reliability applications. The product is available in antistatic blister tape packaging, facilitating easy handling and integration into various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
0.4W 200V Resistor - 52-MMA02040C2208FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C2208FB300
0.4W 200V Resistor 52-MMA02040C2208FB300
MELF Resistors 0.4W 2.2ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C2208FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2208FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 2.2ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C2208FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2208FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C2208FB300
845393-MMA02040C2208FB300
Chip Resistor - Surface Mount - MMA02040C2208FB300 845393-MMA02040C2208FB300
Manufacturer: Vishay Win Source Part Number: 845393-MMA02040C2208 FB300 Series: MMA - Professional Features: 2.2 Ohms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: MMA-2.20ADKR, MMA-2.20ATR, MMA-2.20ACT

Manufacturer: Vishay
Win Source Part Number: 845393-MMA02040C2208FB300
Series: MMA - Professional
Features: 2.2 Ohms Chip Resistor
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: MMA-2.20ADKR, MMA-2.20ATR, MMA-2.20ACT

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-2.20ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-2.20ACT-ND
Chip Resistor - Surface Mount MMA-2.20ACT-ND
2.2 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.2 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-2.20ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-2.20ATR-ND
Chip Resistor - Surface Mount MMA-2.20ATR-ND
2.2 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.2 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-2.20ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-2.20ADKR-ND
Chip Resistor - Surface Mount MMA-2.20ADKR-ND
2.2 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.2 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Resistors - 6787295 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787295
Surface Mount Resistors 6787295
Vishay MMA02040C2208FB300

Vishay MMA02040C2208FB300

Supplier's Site
Surface Mount Resistors - 6787295P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787295P
Surface Mount Resistors 6787295P
Vishay MMA02040C2208FB300

Vishay MMA02040C2208FB300

Supplier's Site
Chip Resistor - Surface Mount - MMA02040C2208FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040C2208FB300
Chip Resistor - Surface Mount MMA02040C2208FB300
RES SMD 2.2 OHM 1% 0.4W 0204

RES SMD 2.2 OHM 1% 0.4W 0204

Supplier's Site Datasheet
RES SMD 2.2 OHM 1% 0.4W 0204 - 878-MMA02040C2208FB300 - Utmel Electronic Limited
Hong Kong, China
RES SMD 2.2 OHM 1% 0.4W 0204
878-MMA02040C2208FB300
RES SMD 2.2 OHM 1% 0.4W 0204 878-MMA02040C2208FB300
RES SMD 2.2 OHM 1% 0.4W 0204

RES SMD 2.2 OHM 1% 0.4W 0204

Supplier's Site
Surface Mount Melf Resistor, Mma 0204 Series, 2.2 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay - 68H8777 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 2.2 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
68H8777
Surface Mount Melf Resistor, Mma 0204 Series, 2.2 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay 68H8777
Surface Mount MELF Resistor, MMA 0204 Series, 2.2 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 2.2 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-MMA02040C2208FB300 845393-MMA02040C2208FB300 MMA-2.20ACT-ND 6787295 6787295P MMA02040C2208FB300 878-MMA02040C2208FB300 68H8777
Product Name 0.4W 200V Resistor Chip Resistor - Surface Mount - MMA02040C2208FB300 Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount RES SMD 2.2 OHM 1% 0.4W 0204 Surface Mount Melf Resistor, Mma 0204 Series, 2.2 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers