Vishay Precision Group Chip Resistor - Surface Mount - MMA02040C2207JB300 MMA02040C2207JB300

Description
Manufacturer: Vishay Beyschlag Win Source Part Number: 715353-MMA02040C2207 JB300 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 220 mOhms Family Name: MMA 0204 Categories: Resistors Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: MELF, 0204 Alternative Parts (Cross-Reference): NFR0204VJR22ETRF; NFR0204QJR22ETRF; CSRV0204JTDVR220; CSRV0204JTEVR220; Introduction Date: July 26, 2006 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.4W, 2/5W Parts Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag Win Source Part Number: 715353-MMA02040C2207 JB300 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 220 mOhms Family Name: MMA 0204 Categories: Resistors Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: MELF, 0204 Alternative Parts (Cross-Reference): NFR0204VJR22ETRF; NFR0204QJR22ETRF; CSRV0204JTDVR220; CSRV0204JTEVR220; Introduction Date: July 26, 2006 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.4W, 2/5W Parts Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C2207JB300
715353-MMA02040C2207JB300
Chip Resistor - Surface Mount - MMA02040C2207JB300 715353-MMA02040C2207JB300
Manufacturer: Vishay Beyschlag Win Source Part Number: 715353-MMA02040C2207 JB300 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 220 mOhms Family Name: MMA 0204 Categories: Resistors Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: MELF, 0204 Alternative Parts (Cross-Reference): NFR0204VJR22ETRF; NFR0204QJR22ETRF; CSRV0204JTDVR220; CSRV0204JTEVR220; Introduction Date: July 26, 2006 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.4W, 2/5W Parts Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)

Manufacturer: Vishay Beyschlag
Win Source Part Number: 715353-MMA02040C2207JB300
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Composition: Thin Film
Number of Terminations: 2
Resistance: 220 mOhms
Family Name: MMA 0204
Categories: Resistors
Supplier Device Package: 0204
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: MELF, 0204
Alternative Parts (Cross-Reference): NFR0204VJR22ETRF; NFR0204QJR22ETRF; CSRV0204JTDVR220; CSRV0204JTEVR220;
Introduction Date: July 26, 2006
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.4W, 2/5W
Parts Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)

Buy Now Datasheet
0.4W 200V Resistor - 52-MMA02040C2207JB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C2207JB300
0.4W 200V Resistor 52-MMA02040C2207JB300
MELF Resistors 0.4W 0.22ohms 5% 0204 MELF 200V 50ppm Product overview: MMA02040C2207JB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2207JB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 0.22ohms 5% 0204 MELF 200V 50ppm Product overview: MMA02040C2207JB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2207JB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMA-.22DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-.22DDKR-ND
Chip Resistor - Surface Mount MMA-.22DDKR-ND
220 mOhms ±5% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

220 mOhms ±5% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-.22DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-.22DTR-ND
Chip Resistor - Surface Mount MMA-.22DTR-ND
220 mOhms ±5% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

220 mOhms ±5% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-.22DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-.22DCT-ND
Chip Resistor - Surface Mount MMA-.22DCT-ND
220 mOhms ±5% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

220 mOhms ±5% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Resistors - 667720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667720
Surface Mount Resistors 667720
Vishay MMA02040C2207JB300 Resistor

Vishay MMA02040C2207JB300 Resistor

Supplier's Site
Res, Aec-Q200, Thin Film, 0R22, 5%, 0204; Resistance Vishay - 96Y9484 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 0R22, 5%, 0204; Resistance Vishay
96Y9484
Res, Aec-Q200, Thin Film, 0R22, 5%, 0204; Resistance Vishay 96Y9484
RES, AEC-Q200, THIN FILM, 0R22, 5%, 0204; Resistance:0.22ohm; Voltage Rating:200V; Power Rating:400mW; Resistance Tolerance: 5%; Product Range:MMA0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 0R22, 5%, 0204; Resistance:0.22ohm; Voltage Rating:200V; Power Rating:400mW; Resistance Tolerance: 5%; Product Range:MMA0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 715353-MMA02040C2207JB300 52-MMA02040C2207JB300 MMA-.22DDKR-ND 667720 96Y9484
Product Name Chip Resistor - Surface Mount - MMA02040C2207JB300 0.4W 200V Resistor Chip Resistor - Surface Mount Surface Mount Resistors Res, Aec-Q200, Thin Film, 0R22, 5%, 0204; Resistance Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Resistance Range 0.2200 ohms 0.2200 ohms 0.2200 ohms 0.2200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 0.0500 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.4000 watts 0.4000 watts 0.4000 watts 0.4000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2573267 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150 ohms
View Details