MELF Resistors 0.4W 2.2Mohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C2204FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2204FB30
2.2 MOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
2.2 MOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
2.2 MOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Surface Mount MELF Resistor, MMA 0204 Series, 2.2 Mohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes
RES SMD 2.2M OHM 1% 0.4W 0204
RES SMD 2.2M OHM 1% 0.4W 0204
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-MMA02040C2204FB300 | 6787292 | 1803694 | MMA-2.20MATR-ND | 19J4318 | MMA02040C2204FB300 | MMA02040C2204FB300 |
| Product Name | 0.4W 200V Resistor | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Surface Mount Melf Resistor, Mma 0204 Series, 2.2 Mohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Resistance Range | 2.20E6 ohms | 2.20E6 ohms | 2.20E6 ohms | ||||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |||||
| Operating DC Voltage | 200 volts | ||||||
| Operating AC Voltage | 200 volts |