Vishay MMA02040C2203FB300
MELF Resistors 0.4W 220Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C2203FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2203FB30
220 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
220 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
220 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Manufacturer: Vishay
Win Source Part Number: 1078155-MMA02040C220
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.4W
Resistance (Ohms): 220k
Composition: Thin Film
Number of Terminations: 2
Family Name: MMA 0204
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0204
Alternative Parts (Cross-Reference): TRN55EF2203TRF; CSRV0204FTCV2203; SMA-A0204FTCV220K; RN41 2ES T TEB 2203 F 50;
Introduction Date: September 06, 2000
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
RES SMD 220K OHM 1% 0.4W 0204
Surface Mount MELF Resistor, MMA 0204 Series, 220 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 6787283P | 1688190 | 52-MMA02040C2203FB300 | MMA-220KACT-ND | 1078155-MMA02040C2203FB300 | MMA02040C2203FB300 | 19J4317 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | 0.4W 200V Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount - MMA02040C2203FB300 | Chip Resistor - Surface Mount | Surface Mount Melf Resistor, Mma 0204 Series, 220 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay |
| Technology / Construction | Thin Film (Chip); Thin Film | Thin film | Thin Film (Chip) | MetalFilm; Thin Film (Chip) | Thin Film (Chip) | MetalFilm | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0204 | Surface Mount Technology (SMT / SMD); Melf 0204 | MELF, 0204 | Surface Mount Technology (SMT / SMD) | |||
| Resistance Range | 220000 ohms | 220000 ohms | 220000 ohms | 220000 ohms | |||
| Power Rating | 0.2500 watts | 0.4000 watts | 0.4000 watts | 0.4000 watts | |||
| Standards and Certifications | RoHS | RoHS; Aec-q200 | RoHS | RoHS |