Vishay Precision Group Surface Mount Resistors MMA02040C2201FB300

Description
Vishay MMA02040C2201FB300 Resistor
Request a Quote Datasheet
Description
Vishay MMA02040C2201FB300 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 667719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667719
Surface Mount Resistors 667719
Vishay MMA02040C2201FB300 Resistor

Vishay MMA02040C2201FB300 Resistor

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C2201FB300
927403-MMA02040C2201FB300
Chip Resistor - Surface Mount - MMA02040C2201FB300 927403-MMA02040C2201FB300
Manufacturer: Vishay Win Source Part Number: 927403-MMA02040C2201 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 2.2 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: MMA-2.2KACT, MMA-2.2KCT, MMA-2.2KDKR-ND, MMA-2.2KTR-ND, MMA-2.2KDKR, MMA-2.2KADKR, MMA-2.2KTR, MMA-2.2KATR, MMA-2.2KCT-ND

Manufacturer: Vishay
Win Source Part Number: 927403-MMA02040C2201FB300
Series: MMA - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 2.2 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: 0204
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: MMA-2.2KACT, MMA-2.2KCT, MMA-2.2KDKR-ND, MMA-2.2KTR-ND, MMA-2.2KDKR, MMA-2.2KADKR, MMA-2.2KTR, MMA-2.2KATR, MMA-2.2KCT-ND

Buy Now Datasheet
0.4W 200V Resistor - 52-MMA02040C2201FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C2201FB300
0.4W 200V Resistor 52-MMA02040C2201FB300
MELF Resistors 0.4W 2.2Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C2201FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2201FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 2.2Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C2201FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2201FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMA-2.2KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-2.2KADKR-ND
Chip Resistor - Surface Mount MMA-2.2KADKR-ND
2.2 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.2 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-2.2KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-2.2KATR-ND
Chip Resistor - Surface Mount MMA-2.2KATR-ND
2.2 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.2 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-2.2KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-2.2KACT-ND
Chip Resistor - Surface Mount MMA-2.2KACT-ND
2.2 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.2 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA02040C2201FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040C2201FB300
Chip Resistor - Surface Mount MMA02040C2201FB300
RES SMD 2.2K OHM 1% 0.4W 0204

RES SMD 2.2K OHM 1% 0.4W 0204

Supplier's Site Datasheet
Thin Film Resistor, 2.2Kohm, 250Mw, 1%; Resistance Vishay - 19J4316 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 2.2Kohm, 250Mw, 1%; Resistance Vishay
19J4316
Thin Film Resistor, 2.2Kohm, 250Mw, 1%; Resistance Vishay 19J4316
THIN FILM RESISTOR, 2.2KOHM, 250mW, 1%; Resistance:2.2kohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

THIN FILM RESISTOR, 2.2KOHM, 250mW, 1%; Resistance:2.2kohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 2K2, 1%, 0204; Resistance Vishay - 12AC1687 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 2K2, 1%, 0204; Resistance Vishay
12AC1687
Res, Aec-Q200, Thin Film, 2K2, 1%, 0204; Resistance Vishay 12AC1687
RES, AEC-Q200, THIN FILM, 2K2, 1%, 0204; Resistance:2.2kohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 2K2, 1%, 0204; Resistance:2.2kohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

Supplier's Site Datasheet
400mW 200V ±1% -55℃~+155℃ 2.2kΩ MELF Chip Resistor - Surface Mount ROHS - 17930-MMA02040C2201FB300 - Utmel Electronic Limited
Hong Kong, China
400mW 200V ±1% -55℃~+155℃ 2.2kΩ MELF Chip Resistor - Surface Mount ROHS
17930-MMA02040C2201FB300
400mW 200V ±1% -55℃~+155℃ 2.2kΩ MELF Chip Resistor - Surface Mount ROHS 17930-MMA02040C2201FB300
400mW 200V ±1% -55℃~+155℃ 2.2kΩ MELF Chip Resistor - Surface Mount ROHS

400mW 200V ±1% -55℃~+155℃ 2.2kΩ MELF Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 667719 927403-MMA02040C2201FB300 52-MMA02040C2201FB300 MMA-2.2KADKR-ND MMA02040C2201FB300 19J4316 12AC1687 17930-MMA02040C2201FB300
Product Name Surface Mount Resistors Chip Resistor - Surface Mount - MMA02040C2201FB300 0.4W 200V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thin Film Resistor, 2.2Kohm, 250Mw, 1%; Resistance Vishay Res, Aec-Q200, Thin Film, 2K2, 1%, 0204; Resistance Vishay 400mW 200V ±1% -55℃~+155℃ 2.2kΩ MELF Chip Resistor - Surface Mount ROHS
Technology / Construction Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0204 MELF, 0204
Resistance Range 2200 ohms 2200 ohms 2200 ohms 2200 ohms 2200 ohms
Tolerance 0.0100 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.4000 watts 0.4000 watts 0.4000 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573230 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 13 ohms
View Details