Vishay Precision Group Resistance Vishay MMA02040C2201FB300.

Description
Resistance:2.2kohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Technology:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; Resistor Case / Package:MELF 0204 [3715 Metric] RoHS Compliant: Yes
Description
Resistance:2.2kohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Technology:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; Resistor Case / Package:MELF 0204 [3715 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 27AC9062 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
27AC9062
Resistance Vishay 27AC9062
Resistance:2.2kohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Technology:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; Resistor Case / Package:MELF 0204 [3715 Metric] RoHS Compliant: Yes

Resistance:2.2kohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Technology:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; Resistor Case / Package:MELF 0204 [3715 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC9062
Product Name Resistance Vishay
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging MELF 0204 [3715 Metric]
Resistance Range 2200 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers