MELF Resistors 0.4W 21.5Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C2152FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2152FB30
21.5 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
21.5 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
21.5 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES SMD 21.5K OHM 1% 0.4W 0204
RES SMD 21.5K OHM 1% 0.4W 0204
RES, 21K5, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 52-MMA02040C2152FB300 | MMA-21.5KADKR-ND | MMA02040C2152FB300 | MMA02040C2152FB300 | 84AH7386 |
| Product Name | 0.4W 200V Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 21K5, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay |
| Resistance Range | 21500 ohms | 21500 ohms | 21500 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |||
| Operating DC Voltage | 200 volts | ||||
| Operating AC Voltage | 200 volts |