Vishay Precision Group Chip Resistor - Surface Mount MMA02040C2003FB300

Description
200 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Description
200 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay 200K, 1%, 0.4W, 0204 thin film resistor is designed for applications requiring high reliability and stability, making it suitable for automotive, telecommunication, and medical equipment. It features a resistance tolerance of ±1% and a rated power dissipation of 0.4W. The operating temperature range is from -55°C to 155°C, with a maximum operating voltage of 200V. This resistor is compliant with RoHS standards and utilizes advanced metal film technology, ensuring excellent overall stability and pulse load capability. The product is packaged in antistatic blister tape, facilitating easy handling and integration into various electronic designs.

Datasheet Summary
Powered by GS/AI

The Vishay 200K, 1%, 0.4W, 0204 thin film resistor is designed for applications requiring high reliability and stability, making it suitable for automotive, telecommunication, and medical equipment. It features a resistance tolerance of ±1% and a rated power dissipation of 0.4W. The operating temperature range is from -55°C to 155°C, with a maximum operating voltage of 200V. This resistor is compliant with RoHS standards and utilizes advanced metal film technology, ensuring excellent overall stability and pulse load capability. The product is packaged in antistatic blister tape, facilitating easy handling and integration into various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMA-200KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-200KACT-ND
Chip Resistor - Surface Mount MMA-200KACT-ND
200 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

200 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-200KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-200KADKR-ND
Chip Resistor - Surface Mount MMA-200KADKR-ND
200 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

200 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-200KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-200KATR-ND
Chip Resistor - Surface Mount MMA-200KATR-ND
200 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

200 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
0.4W 200V Resistor - 52-MMA02040C2003FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C2003FB300
0.4W 200V Resistor 52-MMA02040C2003FB300
MELF Resistors 0.4W 200Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C2003FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2003FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 200Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C2003FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2003FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6787270 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787270
Surface Mount Resistors 6787270
Vishay MMA02040C2003FB300

Vishay MMA02040C2003FB300

Supplier's Site
Surface Mount Resistors - 6787270P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787270P
Surface Mount Resistors 6787270P
Vishay MMA02040C2003FB300

Vishay MMA02040C2003FB300

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C2003FB300
1078154-MMA02040C2003FB300
Chip Resistor - Surface Mount - MMA02040C2003FB300 1078154-MMA02040C2003FB300
Manufacturer: Vishay Win Source Part Number: 1078154-MMA02040C200 3FB300 Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.4W Resistance (Ohms): 200k Composition: Thin Film Number of Terminations: 2 Family Name: MMA 0204 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0204 Alternative Parts (Cross-Reference): NFR0204VF2003DTRF; CSRV0204FTEV2003; CSRV0204FTDV2003; WRM0204C-200KFI; Introduction Date: September 06, 2000 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1078154-MMA02040C2003FB300
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.4W
Resistance (Ohms): 200k
Composition: Thin Film
Number of Terminations: 2
Family Name: MMA 0204
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0204
Alternative Parts (Cross-Reference): NFR0204VF2003DTRF; CSRV0204FTEV2003; CSRV0204FTDV2003; WRM0204C-200KFI;
Introduction Date: September 06, 2000
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Res, 200K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7381 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7381
Res, 200K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7381
RES, 200K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 200K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number MMA-200KACT-ND 52-MMA02040C2003FB300 6787270 6787270P 1078154-MMA02040C2003FB300 84AH7381
Product Name Chip Resistor - Surface Mount 0.4W 200V Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - MMA02040C2003FB300 Res, 200K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD); Melf 0204 Surface Mount Technology (SMT / SMD); 0204
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details