Vishay Precision Group Chip Resistor - Surface Mount - MMA02040C2002FB300 MMA02040C2002FB300

Description
Manufacturer: Vishay Win Source Part Number: 1078153-MMA02040C200 2FB300 Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.4W Resistance (Ohms): 20k Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0204 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1078153-MMA02040C200 2FB300 Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.4W Resistance (Ohms): 20k Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0204 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C2002FB300
1078153-MMA02040C2002FB300
Chip Resistor - Surface Mount - MMA02040C2002FB300 1078153-MMA02040C2002FB300
Manufacturer: Vishay Win Source Part Number: 1078153-MMA02040C200 2FB300 Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.4W Resistance (Ohms): 20k Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0204 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1078153-MMA02040C2002FB300
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.4W
Resistance (Ohms): 20k
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0204
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-20KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-20KATR-ND
Chip Resistor - Surface Mount MMA-20KATR-ND
20 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

20 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-20KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-20KADKR-ND
Chip Resistor - Surface Mount MMA-20KADKR-ND
20 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

20 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-20KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-20KACT-ND
Chip Resistor - Surface Mount MMA-20KACT-ND
20 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

20 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Resistors - 6787261 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787261
Surface Mount Resistors 6787261
Vishay MMA02040C2002FB300

Vishay MMA02040C2002FB300

Supplier's Site
Surface Mount Resistors - 6787261P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787261P
Surface Mount Resistors 6787261P
Vishay MMA02040C2002FB300

Vishay MMA02040C2002FB300

Supplier's Site
0.4W 200V Resistor - 52-MMA02040C2002FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C2002FB300
0.4W 200V Resistor 52-MMA02040C2002FB300
MELF Resistors 0.4W 20Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C2002FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2002FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 20Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C2002FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2002FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 20K OHM 1% 0.4W 0204 - 878-MMA02040C2002FB300 - Utmel Electronic Limited
Hong Kong, China
RES SMD 20K OHM 1% 0.4W 0204
878-MMA02040C2002FB300
RES SMD 20K OHM 1% 0.4W 0204 878-MMA02040C2002FB300
RES SMD 20K OHM 1% 0.4W 0204

RES SMD 20K OHM 1% 0.4W 0204

Supplier's Site
Res, Aec-Q200, Thin Film, 20K, 1%, 0204; Resistance Vishay - 96Y9483 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 20K, 1%, 0204; Resistance Vishay
96Y9483
Res, Aec-Q200, Thin Film, 20K, 1%, 0204; Resistance Vishay 96Y9483
RES, AEC-Q200, THIN FILM, 20K, 1%, 0204; Resistance:20kohm; Voltage Rating:200V; Power Rating:400mW; Resistance Tolerance: 1%; Product Range:MMA0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 20K, 1%, 0204; Resistance:20kohm; Voltage Rating:200V; Power Rating:400mW; Resistance Tolerance: 1%; Product Range:MMA0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMA02040C2002FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040C2002FB300
Chip Resistor - Surface Mount MMA02040C2002FB300
RES SMD 20K OHM 1% 0.4W 0204

RES SMD 20K OHM 1% 0.4W 0204

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1078153-MMA02040C2002FB300 MMA-20KATR-ND 6787261 6787261P 52-MMA02040C2002FB300 878-MMA02040C2002FB300 96Y9483 MMA02040C2002FB300
Product Name Chip Resistor - Surface Mount - MMA02040C2002FB300 Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors 0.4W 200V Resistor RES SMD 20K OHM 1% 0.4W 0204 Res, Aec-Q200, Thin Film, 20K, 1%, 0204; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Resistance Range 20000 ohms 20000 ohms 20000 ohms 20000 ohms 20000 ohms 20000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.4000 watts 0.4000 watts 0.2500 watts 0.4000 watts 0.4000 watts 0.4000 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details