Vishay Precision Group Electronic Wholesale - MMA02040C2001FB300 MMA02040C2001FB300

Description
Manufacturer: Vishay Beyschlag Win Source Part Number: 754994-MMA02040C2001 FB300 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 2 kOhms Categories: Resistors Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: MELF, 0204 Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.4W, 2/5W Parts Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag Win Source Part Number: 754994-MMA02040C2001 FB300 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 2 kOhms Categories: Resistors Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: MELF, 0204 Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.4W, 2/5W Parts Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Electronic Wholesale - MMA02040C2001FB300
754994-MMA02040C2001FB300
Electronic Wholesale - MMA02040C2001FB300 754994-MMA02040C2001FB300
Manufacturer: Vishay Beyschlag Win Source Part Number: 754994-MMA02040C2001 FB300 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 2 kOhms Categories: Resistors Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: MELF, 0204 Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.4W, 2/5W Parts Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)

Manufacturer: Vishay Beyschlag
Win Source Part Number: 754994-MMA02040C2001FB300
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Composition: Thin Film
Number of Terminations: 2
Resistance: 2 kOhms
Categories: Resistors
Supplier Device Package: 0204
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: MELF, 0204
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.4W, 2/5W
Parts Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)

Buy Now
Surface Mount Resistors - 6787267 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787267
Surface Mount Resistors 6787267
Vishay MMA02040C2001FB300

Vishay MMA02040C2001FB300

Supplier's Site
Surface Mount Resistors - 6787267P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787267P
Surface Mount Resistors 6787267P
Vishay MMA02040C2001FB300

Vishay MMA02040C2001FB300

Supplier's Site
Chip Resistor - Surface Mount - MMA-2.0KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-2.0KACT-ND
Chip Resistor - Surface Mount MMA-2.0KACT-ND
2 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-2.0KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-2.0KADKR-ND
Chip Resistor - Surface Mount MMA-2.0KADKR-ND
2 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-2.0KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-2.0KATR-ND
Chip Resistor - Surface Mount MMA-2.0KATR-ND
2 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
0.4W 200V Resistor - 52-MMA02040C2001FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C2001FB300
0.4W 200V Resistor 52-MMA02040C2001FB300
MELF Resistors 0.4W 2Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C2001FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2001FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 2Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C2001FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2001FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 2K, 1%, 0204; Resistance Vishay - 96Y9482 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 2K, 1%, 0204; Resistance Vishay
96Y9482
Res, Aec-Q200, Thin Film, 2K, 1%, 0204; Resistance Vishay 96Y9482
RES, AEC-Q200, THIN FILM, 2K, 1%, 0204; Resistance:2kohm; Voltage Rating:200V; Power Rating:400mW; Resistance Tolerance: 1%; Product Range:MMA0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 2K, 1%, 0204; Resistance:2kohm; Voltage Rating:200V; Power Rating:400mW; Resistance Tolerance: 1%; Product Range:MMA0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 2K OHM 1% 0.4W 0204 - 878-MMA02040C2001FB300 - Utmel Electronic Limited
Hong Kong, China
RES SMD 2K OHM 1% 0.4W 0204
878-MMA02040C2001FB300
RES SMD 2K OHM 1% 0.4W 0204 878-MMA02040C2001FB300
RES SMD 2K OHM 1% 0.4W 0204

RES SMD 2K OHM 1% 0.4W 0204

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 754994-MMA02040C2001FB300 6787267 6787267P MMA-2.0KACT-ND 52-MMA02040C2001FB300 96Y9482 878-MMA02040C2001FB300
Product Name Electronic Wholesale - MMA02040C2001FB300 Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount 0.4W 200V Resistor Res, Aec-Q200, Thin Film, 2K, 1%, 0204; Resistance Vishay RES SMD 2K OHM 1% 0.4W 0204
Technology / Construction MetalFilm; Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.4000 watts 0.2500 watts 0.4000 watts 0.4000 watts 0.4000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details