Vishay Precision Group Resistance Vishay MMA02040C2001FB300.

Description
Resistance:2kohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Type:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; MELF Resistor Case:MELF 0204 [3715 Metric] RoHS Compliant: Yes
Description
Resistance:2kohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Type:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; MELF Resistor Case:MELF 0204 [3715 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 26AC2182 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
26AC2182
Resistance Vishay 26AC2182
Resistance:2kohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Type:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; MELF Resistor Case:MELF 0204 [3715 Metric] RoHS Compliant: Yes

Resistance:2kohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Type:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; MELF Resistor Case:MELF 0204 [3715 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AC2182
Product Name Resistance Vishay
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Resistance Range 2000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details