Vishay Precision Group Surface Mount Resistors MMA02040C1809FB300

Description
Vishay MMA02040C1809FB300
Request a Quote Datasheet
Description
Vishay MMA02040C1809FB300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6787255 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787255
Surface Mount Resistors 6787255
Vishay MMA02040C1809FB300

Vishay MMA02040C1809FB300

Supplier's Site
Surface Mount Resistors - 6787255P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787255P
Surface Mount Resistors 6787255P
Vishay MMA02040C1809FB300

Vishay MMA02040C1809FB300

Supplier's Site
Surface Mount Resistors - 1688188 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688188
Surface Mount Resistors 1688188
Vishay MMA02040C1809FB300

Vishay MMA02040C1809FB300

Supplier's Site
Surface Mount Resistors - 1803772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1803772
Surface Mount Resistors 1803772
Vishay MMA02040C1809FB300

Vishay MMA02040C1809FB300

Supplier's Site
0.4W 200V Resistor - 52-MMA02040C1809FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C1809FB300
0.4W 200V Resistor 52-MMA02040C1809FB300
MELF Resistors 0.4W 18ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1809FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1809FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 18ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1809FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1809FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C1809FB300
885235-MMA02040C1809FB300
Chip Resistor - Surface Mount - MMA02040C1809FB300 885235-MMA02040C1809FB300
Manufacturer: Vishay Win Source Part Number: 885235-MMA02040C1809 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 18 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: Q5920217, MMA-18.0ADKR, MMA02040C1809FB300-N D, MMA-18.0ACT, MMA-18.0ATR

Manufacturer: Vishay
Win Source Part Number: 885235-MMA02040C1809FB300
Series: MMA - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 18 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: 0204
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: Q5920217, MMA-18.0ADKR, MMA02040C1809FB300-ND, MMA-18.0ACT, MMA-18.0ATR

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-18.0ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-18.0ACT-ND
Chip Resistor - Surface Mount MMA-18.0ACT-ND
18 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

18 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-18.0ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-18.0ATR-ND
Chip Resistor - Surface Mount MMA-18.0ATR-ND
18 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

18 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-18.0ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-18.0ADKR-ND
Chip Resistor - Surface Mount MMA-18.0ADKR-ND
18 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

18 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Melf Resistor, Mma 0204 Series, 18 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay - 73H0844 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 18 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
73H0844
Surface Mount Melf Resistor, Mma 0204 Series, 18 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay 73H0844
Surface Mount MELF Resistor, MMA 0204 Series, 18 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 18 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6787255 6787255P 1688188 52-MMA02040C1809FB300 885235-MMA02040C1809FB300 MMA-18.0ACT-ND 73H0844
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors 0.4W 200V Resistor Chip Resistor - Surface Mount - MMA02040C1809FB300 Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mma 0204 Series, 18 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin film MetalFilm; Thin Film (Chip) Thin Film (Chip) MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204 Surface Mount Technology (SMT / SMD); 0204 Surface Mount Technology (SMT / SMD); Melf 0204 MELF, 0204 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS; Aec-q200 RoHS RoHS
Resistance Range 18 ohms 18 ohms 18 ohms
Power Rating 0.2500 watts 0.4000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details