MELF Resistors 0.4W 18Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1802FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1802FB30
18 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
18 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
18 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Vishay MMA02040C1802FB300
Surface Mount MELF Resistor, MMA 0204 Series, 18 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes
RES SMD 18K OHM 1% 0.4W 0204
RES SMD 18K OHM 1% 0.4W 0204
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-MMA02040C1802FB300 | MMA-18.0KATR-ND | 6787245 | 6787245P | 1803719 | 68H9741 | MMA02040C1802FB300 | MMA02040C1802FB300 |
| Product Name | 0.4W 200V Resistor | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Melf Resistor, Mma 0204 Series, 18 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Resistance Range | 18000 ohms | 18000 ohms | 18000 ohms | 18000 ohms | ||||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | ||||||
| Operating DC Voltage | 200 volts | |||||||
| Operating AC Voltage | 200 volts |